EN
  • EN
  • DE

TLD2326EL

Part No TLD2326EL
Manufacturer Infineon Technologies
Catalog PMIC - LED Drivers
Description 3 Channel High Side Current Source
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269240-TLD2326EL
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLD2326EL CAD Model

Description

The TLD2326EL is a monolithic, protected high-side power switch from Infineon Technologies, designed for automotive and industrial applications. This smart high-side power switch integrates protection features, diagnosis, and enhanced control capabilities, ensuring robust and reliable operation in demanding environments. It is characterized by its low quiescent current and optimized switching performance.

Applications:

  • Automotive Lighting: Used to control headlights, taillights, and other exterior lighting systems.
  • Automotive Body Control: Employed for controlling door locks, window lifts, and seat adjustments.
  • Industrial Automation: Utilized for switching inductive loads such as relays, solenoids, and valves.
  • Power Distribution: Integral in power distribution systems for controlling power to various loads.
  • Motor Control: Used to drive small DC motors in automotive and industrial applications.

Features:

  • Protected High-Side Switch: Provides overvoltage, overcurrent, and overtemperature protection.
  • Diagnosis Feedback: Offers diagnostic information on load status and fault conditions.
  • Low Quiescent Current: Minimizes power consumption in standby mode.
  • Short Circuit Protection: Protects the device and load from short circuit conditions.
  • Open Load Detection: Detects open load conditions and provides feedback.

Benefits:

  • Enhanced System Reliability: Integrated protection features ensure robust and reliable operation.
  • Reduced Power Consumption: Low quiescent current minimizes standby power consumption.
  • Simplified Design: Integrated features reduce the need for external components.
  • Improved Safety: Diagnostic feedback provides valuable information for system monitoring.
  • Robust Performance: Designed for reliable operation in harsh automotive and industrial environments.

Additional Details:

The TLD2326EL typically features a supply voltage range of 5V to 34V and a maximum current rating suitable for its intended applications. The device is available in a PG-DSO-8 package. Detailed electrical characteristics, including switching times, protection thresholds, and diagnostic features, can be found in the manufacturer's datasheet. It is designed to meet automotive quality standards and is AEC-Q100 qualified.

You May Also Be Interested in

Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess