EN
  • EN
  • DE

PCA9685BS

Part No PCA9685BS
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description 16-channel, 12-bit PWM Fm+ I2C-bus LED controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236150-PCA9685BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9685BS CAD Model

Description

NXP PCA9685BS 16-Channel 12-bit PWM Servo Driver

The NXP PCA9685BS is a highly versatile 16-channel, 12-bit PWM (Pulse Width Modulation) servo driver designed to run multiple servo motors with high precision and minimal interface from the host controller. This IC is an indispensable component for robotics, animatronics, lighting control and LED color mixing, and any project where numerous PWM signals are required.

At the heart of the PCA9685BS is its I²C-bus interface, which allows for easy interfacing with most microcontrollers, including popular platforms like Arduino and Raspberry Pi. The I²C interface minimizes the number of pins required to control the device, freeing up resources on the host controller for other tasks. Up to 62 of these devices can be connected on the same I²C-bus by setting different addresses, offering the possibility to control up to 992 PWM outputs in total.

Each of the PCA9685BS's 16 output channels can be set to have its own PWM frequency and duty cycle, allowing for precise control of motors and LEDs. The PWM frequency is adjustable from about 24Hz to 1526Hz, which is suitable for driving both servo motors and dimming LEDs without any perceivable flicker. Additionally, the device's 12-bit resolution provides 4096 steps of PWM control, which means it can produce smooth transitions and fine-grained control over connected devices.

The PCA9685BS also includes a built-in oscillator for PWM control, which removes the need for an external clock source. This feature simplifies the design and reduces the overall bill of materials. Moreover, the chip supports a "sleep" mode that significantly reduces power consumption when the PWM outputs are not needed, making it an excellent choice for battery-powered applications.

Available in a compact surface-mount package, the PCA9685BS is designed for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it suitable for industrial and consumer applications alike. Whether you are a hobbyist or a professional engineer, the NXP PCA9685BS provides the control and flexibility you need for your next project.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2109 $50.5308
29+ $3.4551 $100.1979
45+ $3.3471 $150.6195
62+ $3.2391 $200.8242
80+ $3.1312 $250.4960
107+ $2.8073 $300.3811
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess