EN
  • EN
  • DE
  • IT

LT1112MPS8#PBF

Part No LT1112MPS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 750KHZ 8SO / Op Amp Dual Low Power Amplifier ±20V 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
SR - Slew Rate 0.3 V/μs
GBP - Gain Bandwidth Product 750kHz
Current - Input Bias 80pA
Voltage - Input Offset 25μV
Operating Supply Current 350μA
Dual Supply Voltage (±) 2 V ~ 40 V, ±1 V ~ 20 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780220-LT1112MPS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1112
Introduction Date January 08, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1112MPS8#PBF CAD Model

Description

Linear Technology LT1112MPS8#PBF Precision Operational Amplifiers

The LT1112MPS8#PBF is a high-precision operational amplifier (op-amp) from Linear Technology, renowned for its exceptional accuracy and stability. This dual op-amp is packaged in an 8-lead MSOP, offering a compact solution for a wide range of applications requiring precise signal conditioning, including test equipment, instrumentation, and control systems.

Key Features

  • Low Offset Voltage: The LT1112MPS8#PBF boasts a very low input offset voltage, which minimizes errors in signal processing and makes it ideal for high-precision applications.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, ensuring signal integrity across various applications.
  • Low Noise: The device exhibits low noise performance, which is crucial for applications such as audio processing or other sensitive signal acquisition systems.
  • Low Input Bias Current: The low input bias current reduces the effect on the source impedance, making it suitable for high impedance sensor applications.
  • Power Efficiency: It operates with a low supply current, making it an energy-efficient choice for battery-powered devices.
  • Wide Supply Range: The LT1112MPS8#PBF can operate from a wide supply voltage range, accommodating various power supply configurations.

Applications

  • High-precision data acquisition
  • Instrumentation amplifiers
  • Active filters
  • Buffer amplifiers
  • Test and measurement equipment
  • Medical devices

The LT1112MPS8#PBF is designed with Linear Technology's expertise in analog circuitry, providing a reliable and consistent performance in critical applications. Whether you are developing a precision measurement device or a high-fidelity audio system, the LT1112MPS8#PBF offers a balanced combination of accuracy, speed, and power efficiency to meet the most demanding requirements.

With its robust design and versatile features, the LT1112MPS8#PBF is an excellent choice for engineers looking to enhance the precision and efficiency of their electronic designs.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.1098 $90.2196
3+ $37.0132 $111.0396
5+ $35.8565 $179.2825
6+ $34.6999 $208.1994
8+ $33.5432 $268.3456
10+ $30.0732 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess