EN
  • EN
  • DE

TPS92665QPHPRQ1

Part No TPS92665QPHPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-CHANNEL LOW NOISE LED MATRIX / LED Driver IC 16 Output Linear PWM Dimming 48-HTQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Bulk
Type Linear
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 5.5V
Voltage - Output 60V
Dimming PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-HTQFP (7x7)
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350623-TPS92665QPHPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS92665QPHPRQ1 CAD Model

Description

The TPS92665QPHPRQ1 is a highly sophisticated automotive system power management integrated circuit (IC) developed by Texas Instruments. Designed specifically for the demanding requirements of automotive lighting applications, this IC provides a flexible, scalable solution that can be tailored to a wide range of designs, from rear lamps to high-end forward lighting like adaptive driving beams.

Key Features:

  • Advanced LED Control: The TPS92665QPHPRQ1 offers precise control over multiple LED strings, ensuring uniform brightness and color consistency across the lighting system.
  • Scalable Configuration: This device supports a modular approach, allowing designers to scale their lighting systems up or down with ease, accommodating anywhere from a few LEDs to large arrays without sacrificing performance.
  • Thermal Management: With integrated thermal shutdown and protection features, the TPS92665QPHPRQ1 ensures reliable operation even under harsh automotive conditions, extending the lifespan of the lighting system.
  • Communication Protocols: The device includes support for industry-standard communication protocols, such as I2C, enabling intelligent control and diagnostics within complex automotive systems.
  • Automotive Grade: As a Q1-grade component, it meets the stringent quality and reliability standards required for automotive applications, including AEC-Q100 qualification.

Applications:

  • Headlamps and rear lamps
  • Daytime running lights
  • Turn indicators
  • Adaptive driving beams
  • Pixel light systems

The TPS92665QPHPRQ1 is not only robust but also highly efficient, reducing power consumption and heat generation. Its multi-topology capability, including boost, SEPIC, and buck-boost, along with its programmable switching frequency and dimming options, provides unparalleled flexibility in automotive lighting design.

Whether you are developing advanced headlight systems or reliable tail lights, the TPS92665QPHPRQ1 from Texas Instruments represents the pinnacle of automotive lighting technology, delivering performance, safety, and reliability on the road.

You May Also Be Interested in

STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3802 $51.6614
17+ $6.0556 $102.9452
26+ $5.8663 $152.5238
36+ $5.6771 $204.3756
46+ $5.4879 $252.4434
61+ $4.9201 $300.1261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 921 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess