EN
  • EN
  • DE

TPS92661EVM-001

Part No TPS92661EVM-001
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Evaluation Module - TPS92661Q LED Lighting Matrix Manager for Exterior Automotive Lighting
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 0
RoHS Non-Compliant
Win Source Part Number 1033383-TPS92661EVM-001
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS92661EVM-001 CAD Model

Description

Product Overview: TPS92661EVM-001 Evaluation Module

The TPS92661EVM-001 from Texas Instruments is a state-of-the-art evaluation module designed for testing the performance and capabilities of the TPS92661-Q1 LED matrix manager. This sophisticated piece of hardware is pivotal for automotive and industrial lighting applications, where precision and reliability in controlling multiple LED arrays are crucial.

At the heart of the TPS92661EVM-001 lies the TPS92661-Q1 IC, which is capable of individually controlling up to 96 LEDs in a matrix configuration. This flexibility allows designers to create advanced lighting patterns and adaptive lighting solutions with ease. The IC's integrated smart diagnostic features ensure that any LED open-circuit or short-circuit conditions are promptly detected and managed, enhancing the safety and reliability of the lighting system.

The evaluation module comes equipped with a user-friendly interface that allows for seamless connectivity to a PC. Users can utilize the provided GUI software to program and configure the LED matrix to suit their specific application needs. The TPS92661EVM-001 also features built-in PWM generators, which enable the modulation of LED brightness and the creation of dynamic lighting effects without the need for external PWM inputs.

For those looking to implement sophisticated headlamp or tail lamp designs in automotive applications, the TPS92661EVM-001 serves as an indispensable tool. Its ability to support complex lighting functions such as adaptive driving beam (ADB) technologies ensures that it meets the stringent requirements of modern vehicular lighting systems.

Overall, the TPS92661EVM-001 Evaluation Module is a testament to Texas Instruments' commitment to providing innovative solutions for the lighting industry. With its robust design, comprehensive feature set, and intuitive operation, it is an excellent platform for engineers and designers to develop and test advanced LED lighting systems.

You May Also Be Interested in

Lucent
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess