EN
  • EN
  • DE

TPS92660PWPR/NOPB

Part No TPS92660PWPR/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 20HTSSOP / LED Driver IC 2 Output DC DC Controller Step-Down (Buck) PWM Dimming 20-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Type DC DC Controller
Topology Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 2
Voltage - Supply (Min) 8.6V
Voltage - Supply (Max) 80V
Dimming PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-HTSSOP
Base Product Number TPS92660
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-52153-2,296-52153-1,296-52153-6,TPS92660PWPR/NOPB-ND
Standard Package 2,500
Win Source Part Number 1130478-TPS92660PWPR/NOPB
Ultra Librarian 3D Model Ultra Librarian TPS92660PWPR/NOPB CAD Model

Description

Product Overview: TPS92660PWPR/NOPB

The TPS92660PWPR/NOPB is a sophisticated LED driver IC manufactured by Texas Instruments, designed to cater to a broad range of lighting applications. This high-performance device is particularly well-suited for automotive lighting systems, including headlights, tail lights, and interior lighting, as well as for industrial and architectural lighting solutions.

Key Features

  • Multi-Topology LED Driver: The TPS92660PWPR/NOPB supports various LED driver topologies, including boost, SEPIC, and buck-boost, providing flexibility for different LED configurations and power requirements.
  • Integrated MOSFET: This device includes an integrated high-side N-channel MOSFET, which simplifies the circuit design and reduces external component count.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 65V, the TPS92660PWPR/NOPB can accommodate a wide array of power supplies and voltage variations, making it versatile for various applications.
  • Programmable Switching Frequency: The switching frequency of the LED driver can be programmed from 100 kHz to 2.5 MHz, allowing designers to optimize the performance for specific applications.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing reliability and longevity.

Product Benefits

The TPS92660PWPR/NOPB offers numerous benefits for designers and engineers. Its multi-topology support allows for a single device to be used across various products, reducing inventory and simplifying the design process. The integrated MOSFET not only saves space but also reduces parasitic inductance, improving efficiency and performance. The wide input voltage range and programmable switching frequency provide the flexibility needed to create optimized lighting solutions for diverse environments and requirements. Moreover, the thermal protection feature ensures the device's durability and stable operation over its lifespan.

Applications

Thanks to its robust design and versatile features, the TPS92660PWPR/NOPB is an excellent choice for a wide range of LED lighting applications. Automotive manufacturers can rely on this driver for exterior and interior vehicle lighting, while industrial and architectural lighting designers can utilize it in their systems for reliable and efficient illumination.

You May Also Be Interested in

Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $2.9105
ON Semiconductor
IC LED DRIVER RGLTR DIM TSOT23-6
Lowest to $12.8699
Texas Instruments
IC LED DRIVER LINEAR 60MA 24VQFN
Lowest to $2.9233
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Allegro MicroSystems, LLC
IC LED DRVR LIN 75.5MA 24TSSOP / LED Driver IC 16 Output Linear Shift Register Dimming 75.5mA 24-TSSOP-EP
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6757 $50.8383
46+ $2.1955 $100.9930
71+ $2.1269 $151.0099
98+ $2.0583 $201.7134
126+ $1.9897 $250.7022
169+ $1.7838 $301.4622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,060 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess