EN
  • EN
  • DE

AL1673-20CSP-13

Part No AL1673-20CSP-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 7V
Voltage - Supply (Max) 30V
Voltage - Output 600V
Current - Output / Channel 2A
Frequency 120kHz ~ 230kHz
Dimming Analog, PWM
Applications General Purpose
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SO-EP
Base Product Number AL1673
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AL1673-20CSP-13DICT,AL1673-20CSP-13DIDKR,AL1673-20CSP-13DITR,AL1673-20CSP-13-ND
Standard Package 4,000
Win Source Part Number 960338-AL1673-20CSP-13
Ultra Librarian 3D Model Ultra Librarian AL1673-20CSP-13 CAD Model

Description

The AL1673-20CSP-13 is a sophisticated, high-performance LED driver integrated circuit (IC) designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This IC is specifically engineered to meet the rigorous demands of solid-state lighting systems and is an ideal solution for a wide range of applications including residential, commercial, and industrial lighting.

Key Features

  • High Efficiency: The AL1673-20CSP-13 boasts a high internal driver efficiency, which reduces energy consumption and heat generation, thereby extending the life of the lighting system.
  • Dimming Capability: With built-in dimming control, this LED driver supports both analog and PWM dimming, offering flexibility and precision in light output adjustments to create the desired ambiance or to meet energy-saving requirements.
  • Compact Footprint: Housed in a CSP-13 package, the device's small form factor makes it suitable for integration into space-constrained designs, without compromising on performance.
  • Wide Input Voltage Range: The IC can operate across a broad input voltage range, accommodating various power supply standards and ensuring consistent performance under fluctuating power conditions.
  • Integrated Protections: The AL1673-20CSP-13 comes with multiple protection features, including over-temperature, over-voltage, and short-circuit protection, which safeguard the IC and the lighting system against potential damage.

Applications

The versatile nature of the AL1673-20CSP-13 makes it suitable for a variety of lighting applications, such as:

  • LED bulbs and tubes
  • Downlights
  • Architectural lighting
  • Commercial and retail lighting
  • Smart lighting systems

Technical Specifications

Parameter Value
Package CSP-13
Input Voltage Wide Range
Dimming Analog and PWM
Protections OVP, OTP, SCP

For detailed technical specifications and application support, customers are encouraged to consult the AL1673-20CSP-13 datasheet and contact Diodes Incorporated for further assistance.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC LED DRV RGLTR PWM 120MA 24QFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 120mA 24-QFN (4x4)
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 400MA 8USMD
Lowest to $1.8768
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.2386
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | LED DRIVER QUAD BOOST
Lowest to $3.3661
Fairchild/ON Semiconductor
IC LED DRIVER RGLTR DIM SOT23-5
Lowest to $7.0747
Diodes Incorporated
IC LED DRVR RGLTR PWM 1.5A 8MSOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1.5A 8-MSOP-EP
Lowest to $0.4467
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $11.0769
Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3656 $58.4960
390+ $0.3000 $117.0000
600+ $0.2906 $174.3600
825+ $0.2813 $232.0725
1,065+ $0.2719 $289.5735
1,425+ $0.2437 $347.2725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,995 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess