EN
  • EN
  • DE

LMH0341SQ/NOPB

Part No LMH0341SQ/NOPB
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description HD, SD, DVB-ASI SDI Deserializer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Deserializer
Data Rate 2.97Gbps
Input Type LVCMOS
Output Type LVDS
Number of Inputs 2
Number of Outputs 5
Operating Supply Voltage 2.5V, 3.3V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 1201389-LMH0341SQ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LMH0341
Introduction Date April 11, 2007
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMH0341SQ/NOPB CAD Model

Description

The LMH0341SQ/NOPB is a high-performance, adaptive cable equalizer designed by Texas Instruments to facilitate the transmission of high-definition video signals over long runs of coaxial cable. This sophisticated piece of technology is an essential component for broadcast video systems, professional video editing equipment, and high-definition video distribution networks.

Key Features

  • Adaptive Equalization: The LMH0341SQ/NOPB provides adaptive equalization for various data rates, supporting SD, HD, and 3G-SDI signals, which makes it versatile for different video formats.
  • High Data Rates: It is capable of handling data rates up to 2.97 Gbps, ensuring compatibility with high-resolution video formats and the demands of professional broadcasting.
  • Extended Cable Reach: With its advanced equalization capabilities, this product can compensate for signal degradation over long cable distances, extending the reach of high-quality video signals without compromising integrity.
  • Low Power Consumption: The device is designed with power efficiency in mind, consuming minimal power which is crucial for reducing operational costs and heat dissipation in equipment racks.
  • Robust Signal Integrity: The LMH0341SQ/NOPB ensures robust signal integrity through features like cable length indicators and output mute during loss of input signal, enhancing the reliability of the video transmission.

Applications

  • Professional Video Cameras
  • Video Switchers
  • Video Routers
  • Digital Video Recorders (DVR)
  • Video Editing Consoles

Product Specifications

The LMH0341SQ/NOPB is offered in a compact 16-pin WQFN package, making it suitable for space-constrained applications. It operates over a wide temperature range, ensuring reliable performance under varying environmental conditions. The product is also characterized by its robust ESD protection, safeguarding it against electrostatic discharges during handling and operation.

As part of Texas Instruments' commitment to quality, the LMH0341SQ/NOPB is designed to meet the rigorous standards required by video professionals. Its integration into video systems promises a seamless and high-quality video experience, making it an indispensable tool for the industry.

You May Also Be Interested in

Analog Devices Inc.
IC
Lowest to $21.1376
Maxim Integrated
Input Output
Lowest to $22.2053
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
Analog Devices Inc.
GMSL2/1 TUNNELING QUAD DESERIALI
Lowest to $37.7796
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
National Semiconductor (TI)
LINE RECEIVER, 7 FUNC, 7 RCVR, C
Need more? Email Us
National Semiconductor (TI)
DS92LV2421 10 TO 75 MHZ, 24-BIT
Lowest to $16.7450
Maxim Integrated
IC SERIALIZER LVDS 48LQFP
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess