EN
  • EN
  • DE

TLC5971RGER

Part No TLC5971RGER
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 60MA 24VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 12
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 17V
Channel Output Current 60mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-VQFN (4x4)
Win Source Part Number 1108450-TLC5971RGER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TLC5971
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TLC5971RGER CAD Model

Description

Introducing the TLC5971RGER from Texas Instruments

The TLC5971RGER by Texas Instruments is a highly versatile, 12-channel, 16-bit ES-PWM LED driver that offers an excellent solution for precise LED color rendering and brightness control. Designed to cater to a broad range of applications, this LED driver is ideal for advanced lighting systems, video displays, and decorative lighting that require high-definition color and dimming features.

With its 16-bit resolution, the TLC5971RGER provides fine control over the intensity of each LED channel, ensuring smooth and consistent color mixing and brightness levels. This is particularly important in applications where color accuracy and intensity modulation are critical, such as in professional lighting systems for studios, theaters, and architectural installations.

Key Features:

  • High Precision: Each of the 12 output channels features 16-bit (65536 levels) grayscale PWM control, allowing for fine-grained brightness adjustments and ensuring smooth color transitions.
  • Flexible Control: The device supports both serial and parallel interfaces, making it adaptable to a variety of control schemes and simplifying the connection to microcontrollers or other control units.
  • Constant Current Output: The TLC5971RGER ensures consistent lighting performance with its built-in constant current output drivers, which can be adjusted via an external resistor.
  • Thermal Protection: Built-in error flags and thermal shutdown features protect the device and connected LEDs from overheating, enhancing the longevity and reliability of the lighting system.
  • Compact Packaging: The device is offered in a VQFN (RGE) package, which is optimized for space-constrained applications, allowing designers to develop compact and efficient lighting solutions.

The TLC5971RGER also boasts an impressive operating temperature range, ensuring reliable performance under varying environmental conditions. Its low power consumption and ability to drive multiple LEDs make it an energy-efficient choice for designers looking to create sustainable lighting products.

Overall, the TLC5971RGER from Texas Instruments stands out as a high-quality, feature-rich LED driver that can meet the demanding requirements of advanced lighting applications, providing designers with the tools they need to create innovative, vibrant, and reliable lighting experiences.

You May Also Be Interested in

Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9233 $52.6194
42+ $2.3986 $100.7412
65+ $2.3237 $151.0405
89+ $2.2487 $200.1343
116+ $2.1738 $252.1608
154+ $1.9489 $300.1306
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,650 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess