The TPS92623QPWPRQ1 is a highly integrated LED driver tailored for automotive lighting applications. Engineered by Texas Instruments, this device is designed to meet the stringent requirements of the automotive industry, ensuring reliability and performance in a variety of lighting functions such as daytime running lights, turn signals, and brake lights.
Key Features:
- High Integration: The TPS92623QPWPRQ1 integrates a power FET, a current sense resistor, and protection features, simplifying the design and reducing external component count.
- Flexible Current Regulation: It offers adjustable constant current regulation for driving LEDs, which ensures consistent light output and extends the lifespan of the LEDs.
- Thermal Management: With thermal shutdown protection, the device safeguards itself and the LEDs from overheating, thus maintaining optimal performance and reliability.
- Robust Protection Features: The driver includes open-load, LED short-circuit, and under-voltage lockout protections, ensuring safe operation under various fault conditions.
- Automotive Grade: Designed to comply with AEC-Q100 standards, the TPS92623QPWPRQ1 is suitable for automotive applications that demand high reliability.
Applications:
The versatility of the TPS92623QPWPRQ1 makes it an ideal choice for a range of automotive lighting applications. Its robust design ensures that it can be used in environments that require high durability and long-term performance.
Technical Specifications:
- Input Voltage Range: 4.5V to 40V
- Output Current: Up to 150mA
- Operating Temperature Range: -40°C to +125°C
- Package: 14-pin HTSSOP
- Qualification: AEC-Q100
The TPS92623QPWPRQ1 is available in a 14-pin HTSSOP package, which is lead-free and RoHS compliant, ensuring environmental considerations are met. With its advanced features and compliance with automotive standards, this LED driver is a reliable solution for modern automotive lighting systems.