EN
  • EN
  • DE

TPS92601QPWPRQ1

Part No TPS92601QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 20HTSSOP / Single- and Dual-Channel Automotive Headlight LED Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type DC DC Controller
Topology Flyback, SEPIC, Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 2
Voltage - Supply (Min) 4V
Voltage - Supply (Maximum) 40V
Voltage - Output 4V ~ 75V
Dimming PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Manufacturer Pack Quantity 3,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807503-TPS92601QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS92601QPWPRQ1 CAD Model

Description

Product Overview: TPS92601QPWPRQ1 from Texas Instruments

The TPS92601QPWPRQ1 is a highly integrated solution from Texas Instruments, designed specifically for automotive lighting applications. This innovative device is a part of TI's extensive portfolio of automotive-grade products, optimized to meet the stringent requirements of the automotive industry. It is ideal for use in applications such as LED daytime running lights, fog lights, turn signals, and other exterior automotive lighting systems.

Key Features

  • Integrated LED Driver: The TPS92601QPWPRQ1 is an LED driver IC that offers a high level of integration, reducing the need for external components and simplifying the design process for engineers.
  • Wide Input Voltage Range: This device supports a broad input voltage range, accommodating the varying electrical environments found in automotive applications.
  • Thermal Protection: With built-in thermal shutdown protection, the TPS92601QPWPRQ1 ensures reliable operation by preventing damage due to overheating.
  • Adjustable Output Current: The output current is easily adjustable, allowing designers to fine-tune the brightness of the LEDs to their specific requirements.
  • PWM Dimming Capability: It supports pulse-width modulation (PWM) dimming, which provides precise control over the light output and can help in reducing power consumption when full brightness is not required.
  • Robust Design: The device is designed to withstand the harsh conditions of automotive environments, including load dump and transient voltage conditions.
  • Automotive Qualifications: The TPS92601QPWPRQ1 is AEC-Q100 qualified, ensuring that it meets the reliability standards for automotive electronics.

Package and Availability

The TPS92601QPWPRQ1 comes in a compact HTSSOP package, which is suitable for space-constrained applications. Its PowerPAD™ design enhances thermal performance, making it capable of handling higher power dissipation. The device is available through Texas Instruments and authorized distributors, ensuring easy access for automotive system designers.

Conclusion

With its combination of integration, flexibility, and robustness, the TPS92601QPWPRQ1 from Texas Instruments stands out as a smart choice for automotive lighting solutions. Its ability to drive LEDs with precision and reliability, coupled with the support and quality assurance from a leading semiconductor manufacturer, makes it a go-to component for engineers in the automotive industry.

You May Also Be Interested in

STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $3.6602
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0468 $52.1872
10+ $10.7050 $107.0500
15+ $10.3705 $155.5575
20+ $10.0360 $200.7200
26+ $9.7014 $252.2364
35+ $8.6979 $304.4265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,594 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess