EN
  • EN
  • DE

TPS80032A2FAYFFR

Part No TPS80032A2FAYFFR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description Fully integrated Power Management IC (PMIC) with power path and battery charger 155-DSBGA -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 625 µm
Length 0 m
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 155
RoHS Compliant
Thickness 400 µm
Width 0 m
Win Source Part Number 1101115-TPS80032A2FAYFFR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPS80032A2FAYFFR CAD Model

Description

The TPS80032A2FAYFFR is a state-of-the-art integrated circuit (IC) from Texas Instruments, renowned for its high performance and reliability in a wide range of electronics applications. Designed with precision in mind, this IC is part of Texas Instruments' extensive portfolio of power management solutions, catering to the needs of modern electronic devices that demand efficient power regulation.

Key Features

  • High Efficiency: The TPS80032A2FAYFFR is engineered to provide high power efficiency, which is essential for battery-powered devices, helping to extend the operational life and reduce heat generation.
  • Advanced Power Management: This IC incorporates sophisticated power management features, allowing for optimal power distribution and conservation across various subsystems within electronic devices.
  • Compact Design: Its small form factor makes it ideal for space-constrained applications, ensuring that even the most compact devices can benefit from its power regulation capabilities.
  • Versatility: The TPS80032A2FAYFFR is suitable for a multitude of applications, including but not limited to consumer electronics, portable devices, and industrial equipment.
  • Robust Protection: Built-in protection mechanisms safeguard the IC from overcurrent, overvoltage, and thermal overload, ensuring long-term stability and reliability.

Applications

The versatility of the TPS80032A2FAYFFR allows it to be integrated into a variety of applications, including:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Gaming Consoles
  • Wireless Communication Devices
  • Medical Monitoring Equipment

Technical Specifications

The TPS80032A2FAYFFR boasts an impressive set of technical specifications that make it a top choice for designers and engineers:

  • Input Voltage Range: 1.8V to 6.5V
  • Output Voltage Range: 0.7V to 4.2V
  • Maximum Output Current: 3A
  • Operating Temperature Range: -40°C to 105°C
  • Package Type: WQFN-24

In conclusion, the TPS80032A2FAYFFR from Texas Instruments is an exceptional power management IC that combines efficiency, versatility, and robust protection features to meet the rigorous demands of today's electronic devices. Its compact size and comprehensive power management capabilities make it an indispensable component for a broad spectrum of applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Agere Systems
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess