EN
  • EN
  • DE
  • IT

TPS7A4501DCQRG4

Part No TPS7A4501DCQRG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708139-TPS7A4501DCQRG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS7A4501DCQRG4 CAD Model

Description

Product Overview: TPS7A4501DCQRG4

The TPS7A4501DCQRG4 is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by Texas Instruments (TI). This regulator offers a remarkable combination of features that make it suitable for a wide range of applications, including but not limited to RF and analog circuits, test and measurement equipment, and post-regulation for switching power supplies.

Key Features

  • Output Voltage Range: The TPS7A4501DCQRG4 provides a stable and adjustable output voltage that ranges from 1.21V to 20V, which can be set with external resistors.
  • High Output Current: It is capable of delivering up to 1.5A of continuous output current, making it suitable for powering a variety of ICs and devices.
  • Low Dropout Voltage: The low dropout voltage (typically 300 mV at full load) ensures efficient operation even when the input voltage is close to the output voltage, which is ideal for battery-powered devices.
  • Excellent Load and Line Regulation: The device maintains a stable output voltage with minimal deviation in response to changes in load or input voltage, ensuring reliable performance for sensitive electronic circuits.
  • Thermal and Overcurrent Protection: The TPS7A4501DCQRG4 is equipped with built-in thermal shutdown and overcurrent protection features to safeguard the device and the connected load from damage due to excessive heat or current.
  • Low Noise: With an optimized design for low noise operation, the TPS7A4501DCQRG4 is particularly suitable for RF and precision analog applications that require a clean power supply.

Applications

This LDO is versatile and can be used in various applications, including:

  • High-precision analog circuits
  • RF applications
  • Post-regulation for switching power supplies
  • Microprocessor and FPGA power supplies
  • Test and measurement equipment

Package and Quality

The TPS7A4501DCQRG4 comes in a compact and robust SON-6 (3.00 mm x 3.00 mm) package, which is suitable for space-constrained applications. Additionally, the product meets TI's stringent quality standards, ensuring reliability and performance consistency for critical applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5282
Texas Instruments
Lowest to $1.4704
Texas Instruments
Lowest to $13.4708
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC 0.3A PWR DIST SWITCH 14HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $5.6234
Texas Instruments
Lowest to $2.6263

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5848 $63.3920
80+ $1.4844 $118.7520
120+ $1.4343 $172.1160
170+ $1.3340 $226.7800
220+ $1.2839 $282.4580
275+ $1.2337 $339.2675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,780 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess