Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr TE Connectivity
Package Bulk
Product Status Active
Base Product Number STM037
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1314995-STM037C8N
Ultra Librarian 3D Model Ultra Librarian STM037C8N CAD Model

Description

The 1314995-STM037C8N is another D-Sub Connector Assembly from TE Connectivity.

  • Series: STM037
  • Packaging: Bulk (10 pieces)
  • Application: Connectors and Interconnects
  • Connector Type: D-Sub
  • Contact Type: Undefined
  • Package: Standard (10 pieces)
  • Flange: Yes
  • Shell Material/Finish: Not specified
  • Dielectric Material: Not specified
  • Layout/Mounting: Not specified
  • Operating Temperature: Not Provided
  • MSL Level: Not Applicable
  • Current Rating: Not Specified
  • REACH Status: REACH Affected
  • HTSUS Code: 8536.69.4040
  • Base Product Number: STM037
  • Status: Active

You May Also Be Interested in

TE Connectivity
STS01511500SCN = SOLDER CUP
Need more? Email Us
ECAD model for STS01511500SCN
TE Connectivity
CONN D-SUB RCPT 9POS R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for 745131-1
TE Connectivity
CONN D-SUB RCPT 25POS VERT SLDR
Lowest to $14.2115
ECAD model for 3-1634224-2
TE Connectivity
STM065C6N = THRU-HOLE / Position Connector
Need more? Email Us
ECAD model for STM065C6N
Amphenol
9 Position D-Sub Plug, Male Pins Connector
Need more? Email Us
ECAD model for DE09P064
Wurth Electronics Inc
CONN D-SUB RCPT 9POS IDC
Need more? Email Us
ECAD model for 618009227221
TE Connectivity
STM037C8N = THRU-HOLE / Position Connector
Need more? Email Us
ECAD model for STM037C8N
TE Connectivity
CONN D-SUB PLUG 9POS VERT SLDR
Need more? Email Us
ECAD model for 1-747871-6
Cinch Connectivity Solutions
DSUB 9 M SOD G50 ZINC
Lowest to $52.5524
ECAD model for DEMM9P

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention