EN
  • EN
  • DE

STEVAL-LDO001V1

Part No STEVAL-LDO001V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Linear Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Linear Voltage Regulators
Mfr STMicroelectronics
Package Bulk
Channels per IC 1 - Single
Regulator Type Positive Fixed and Adjustable
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part LD39130S, LDBL20, LDLN025, STLQ020
Base Product Number STEVAL
Other Names 497-17211
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1283813-STEVAL-LDO001V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-LDO001V1 CAD Model

Description

STEVAL-LDO001V1 - Low Dropout Voltage Regulator Evaluation Board

The STEVAL-LDO001V1 from STMicroelectronics is a versatile evaluation board designed to showcase the features and capabilities of low dropout (LDO) voltage regulators. This evaluation platform allows designers and engineers to test the performance of STMicroelectronics' LDOs in a variety of configurations and load conditions.

At the heart of the STEVAL-LDO001V1 is a highly efficient LDO capable of delivering a stable and precise output voltage. This makes it an ideal solution for sensitive applications requiring a steady power supply, such as precision analog circuits, microcontrollers, and RF systems. The board supports a wide input voltage range, catering to a broad spectrum of power supply requirements.

The evaluation board is equipped with jumpers and test points that provide flexibility in setup and measurement. Users can easily adjust the input and output voltages, enable or disable the LDO, and configure the board to simulate various load conditions. This hands-on approach facilitates a comprehensive evaluation of the LDO's transient response, power supply rejection ratio (PSRR), quiescent current, and other critical parameters.

The compact and user-friendly design of the STEVAL-LDO001V1 ensures that it can be seamlessly integrated into existing test setups. It features a robust layout that minimizes noise and enhances the overall performance of the LDO under test. Additionally, the board comes with detailed documentation and reference materials that assist users in getting up to speed quickly and maximizing the value of their evaluation experience.

Whether for research and development, prototyping, or educational purposes, the STEVAL-LDO001V1 evaluation board is an indispensable tool for any electronics lab. It provides a practical and efficient way to explore the advantages of STMicroelectronics' LDOs and to optimize power management solutions for a wide array of applications.

You May Also Be Interested in

Maxim Integrated
EVALUATION KIT / EVAL KIT FOR MAX8556
Need more? Email Us
Microchip Technology
Power Management Development Board / EVAL BOARD DUAL CAP LDO
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP571 0.9V / Power Management Development Board
Need more? Email Us
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
Microchip Technology
EVAL BOARD 1.8V/3V MIC5264
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS73633-066 / TPS73633 Linear Regulator Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR TPS76933 / TPS76933 Linear Regulator 3.3VDC Output Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS78601 DRB / TPS78601 Linear Regulator Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess