EN
  • EN
  • DE

MAX8556EVKIT

Part No MAX8556EVKIT
Manufacturer Maxim Integrated
Catalog Evaluation Boards - Linear Voltage Regulators
Description EVALUATION KIT / EVAL KIT FOR MAX8556
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Channels per IC 1 - Single
Voltage - Output 1.2V
Output Current 4A
Voltage - Input 1.43 V ~ 3.6 V
Regulator Type Positive Adjustable
Operating Temperature Range 0°C ~ 70°C
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAX8556
Win Source Part Number 787083-MAX8556EVKIT
Popularity Medium
Supply and Demand Status Limited
Family Name MAX8556
Introduction Date August 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX8556EVKIT CAD Model

Description

Maxim Integrated MAX8556EVKIT Evaluation Kit

The MAX8556EVKIT from Maxim Integrated is a comprehensive evaluation kit designed for the MAX8556 series of low-dropout linear regulators (LDOs). This evaluation kit provides engineers with a user-friendly platform to test the features and performance of the MAX8556 LDOs in various applications and configurations.

The MAX8556 series offers high-precision voltage regulation with a low dropout voltage, making it ideal for sensitive electronic applications where a stable power supply is critical. The device is capable of delivering up to 4A of continuous output current with an input voltage range from 1.425V to 3.6V, which makes it suitable for low-voltage, high-current applications.

Key features of the MAX8556EVKIT include:

  • On-board jumpers for easy adjustment and configuration of the LDO's settings, such as output voltage and enable/disable functions.
  • LED indicators for visual confirmation of the regulator's operational status.
  • Thermal protection and current-limit features to ensure safe operation under various conditions.
  • Pre-installed MAX8556 LDO for immediate testing, with the flexibility to swap out components for customization.
  • Test points and headers that provide convenient access to the LDO's input and output for easy measurement and probing.

Designed with practicality in mind, the MAX8556EVKIT comes with a detailed user guide that includes the schematic diagram, bill of materials, and layout information. This documentation assists users in quickly setting up the evaluation kit and facilitates an understanding of the circuit design and operation.

The evaluation kit is perfect for designers and engineers looking to evaluate the MAX8556 for applications such as FPGA and DSP core supplies, wireless and DSL modems, networking and storage equipment, and other portable battery-powered devices. With its robust design and comprehensive feature set, the MAX8556EVKIT is an essential tool for developing advanced power management solutions with Maxim Integrated's reliable LDO technology.

You May Also Be Interested in

Microchip Technology
EVAL BOARD TRIPLE CAP LDO
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS74201-118 / TPS74201 Linear Regulator 1.18VDC to 1.22VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD 2.85V/2.85V MIC5264
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS78601 DRB / TPS78601 Linear Regulator Evaluation Board
Need more? Email Us
ON Semiconductor
EVAL BOARD NCP702SN30T1G / EVALUATION BOARD FOR NCP702 IS A HIGH PERFORMANCE 200MA LOW DROPOUT LINEAR REGULATOR
Lowest to $0.4123
Texas Instruments
EVAL MOD FOR TPS72518 / TPS72518 Linear Regulator 1.8VDC Output Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD 1.8V/3V MIC5264
Need more? Email Us
Microchip Technology
EVAL BRD 3.3V 500MA LDO MIC94355
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS7A6050 / TPS7A6050 Linear Regulator 5VDC Output Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess