EN
  • EN
  • DE

TPS780330220DRVT

Part No TPS780330220DRVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 150mA, Low-Dropout Regulator, Ultralow-Power, IQ 500nA with Pin-Selectable, Dual-Level Output Voltage | IC REG LIN 3.3V/2.2V 150MA 6SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 3.3V, 2.2V
Maximum Dropout Voltage 0.25V at 250mA, -
Output Current 150mA
Current - Quiescent (Iq) 800nA
Maximum Supply Current 5μA
PSRR 40dB ~ 15dB (10Hz ~ 1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WDFN Exposed Pad
Supplier Device Package 6-SON (2x2)
Family Part Number TPS780330220
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1273552-TPS780330220DRVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS780330220DRVT CAD Model

Description

The TPS780330220DRVT is a highly efficient, low-power linear voltage regulator produced by Texas Instruments, designed to deliver a stable and reliable power supply for a wide range of applications. This regulator offers an impressive combination of low quiescent current and low dropout voltage, making it an ideal choice for battery-powered devices where power efficiency is critical.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is a common requirement for many digital circuits and microcontrollers.
  • Low Dropout: With a low dropout voltage, the TPS780330220DRVT continues to provide a stable output even when the input voltage is close to the output voltage, improving efficiency and battery life in portable applications.
  • Low Quiescent Current: The quiescent current is as low as 500 nA, which significantly reduces the power consumption when the device is in idle mode, thereby extending battery life.
  • Thermal Shutdown and Overcurrent Protection: These built-in safety features ensure that the device and the system it powers are protected from damage due to excessive heat or current.
  • Small Package Size: Packaged in a compact 6-pin SON package, the TPS780330220DRVT is suitable for space-constrained applications.

Applications

The TPS780330220DRVT is versatile and can be used in a variety of devices, including but not limited to:

  • Handheld devices such as smartphones, tablets, and GPS units
  • Portable medical equipment
  • Battery-powered sensors and IoT devices
  • Wearable technology
  • Microcontroller power supplies

Conclusion

With its low-power consumption, high efficiency, and compact size, the TPS780330220DRVT from Texas Instruments stands out as a robust power management solution for designers looking to optimize their power-sensitive applications. Its combination of features ensures reliable performance, making it a go-to choice for engineers across various industries.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4895 $51.3975
220+ $0.4586 $100.8920
340+ $0.4431 $150.6540
490+ $0.4121 $201.9290
635+ $0.3966 $251.8410
790+ $0.3811 $301.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess