EN
  • EN
  • DE

MAX5986AETE+T

Part No MAX5986AETE+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE SWITCH PSE 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 3.84W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3af (PoE)
Operating Supply Voltage 8.7 V ~ 60 V
Operating Supply Current 3.6mA
Operating Temperature Range -40°C ~ 85°C
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (5x5)
Win Source Part Number 704870-MAX5986AETE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX5986A
Introduction Date April 01, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX5986AETE+T CAD Model

Description

The MAX5986AETE+T from Maxim Integrated is a high-performance Power over Ethernet (PoE) interface controller designed to facilitate the implementation of PoE functionality in various networked devices. This controller is compliant with the IEEE 802.3af (PoE) and IEEE 802.3at (PoE+) standards, which ensure compatibility with existing Ethernet infrastructure and the capability to supply power alongside data over a single Ethernet cable.

Key Features

  • Standard Compliance: Fully supports IEEE 802.3af/at standards for PoE and PoE+ applications.
  • High Power Capabilities: Capable of delivering up to 25.5W of power per port, making it suitable for a wide range of power-hungry devices.
  • Integrated Power MOSFET: Features an internal power MOSFET which simplifies the design and reduces external component count.
  • Advanced Protection: Offers overcurrent protection, undervoltage lockout, and thermal shutdown to ensure the safety and reliability of the connected devices.
  • Automatic Classification: Supports automatic detection and classification of powered devices (PDs) to ensure appropriate power allocation.
  • Energy Efficient: Includes a sleep mode to reduce power consumption when the port is inactive.

Applications

The MAX5986AETE+T is ideal for a variety of applications that require remote power delivery. This includes:

  • IP Cameras
  • Wireless Access Points
  • VoIP Phones
  • Network Switches and Routers
  • Industrial Control Systems

Package and Quality

The device is offered in a compact 16-pin TQFN package with an exposed pad for enhanced thermal performance. It is available in tape and reel form for ease of assembly during the manufacturing process. Maxim Integrated ensures high standards of quality and reliability, making the MAX5986AETE+T a trustworthy choice for designers and manufacturers of PoE-enabled devices.

You May Also Be Interested in

Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN
Lowest to $80.0000
Texas Instruments
Lowest to $12.7454
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $1.5600
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1250 $56.8750
15+ $6.6667 $100.0005
24+ $6.4583 $154.9992
32+ $6.2500 $200.0000
42+ $6.0417 $253.7514
56+ $5.4167 $303.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess