EN
  • EN
  • DE

MAX28500GSA+T

Part No MAX28500GSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702787-MAX28500GSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX28500GSA+T CAD Model

Description

Maxim Integrated MAX28500GSA+T Product Overview

The MAX28500GSA+T from Maxim Integrated is a robust, high-performance, RS-485/RS-422 transceiver designed to facilitate communication on balanced transmission lines. This integrated circuit is well-suited for long-distance and high-speed data communication applications that require reliable performance in harsh industrial environments.

Key Features

  • High-Speed Operation: The device supports data rates up to 25Mbps, making it ideal for applications that require fast data transfer, such as industrial control systems, building automation, and networked sensors.
  • Integrated Protection: The MAX28500GSA+T comes with built-in electrostatic discharge (ESD) protection exceeding ±15kV Human Body Model (HBM) on the transceiver's bus pins, providing robustness against transients and other electrical disturbances.
  • Half-Duplex Communication: The transceiver operates in half-duplex mode, allowing bidirectional communication over a single pair of wires, which helps reduce the complexity and cost of the cable infrastructure.
  • Extended Temperature Range: It operates reliably across a wide temperature range from -40°C to +85°C, ensuring stable performance in extreme conditions.
  • Fail-Safe Receiver: The device features a fail-safe receiver that guarantees a known output state if the input is open or shorted, thus enhancing the reliability of the system.

Applications

The MAX28500GSA+T is versatile and can be used in a variety of applications, including:

  • Industrial Control and Automation
  • Building Management Systems
  • Security Systems
  • Networked Sensors and Data Acquisition Systems

Package and Supply

The device is offered in a space-saving 8-pin SOIC package, which is well-suited for compact designs. It is supplied on tape and reel, denoted by the '+T' suffix, facilitating efficient assembly for high-volume production. The transceiver is powered by a single 3.3V or 5V supply, providing flexibility in various system designs.

Conclusion

Maxim Integrated's MAX28500GSA+T RS-485/RS-422 transceiver is a highly reliable solution that meets the demands of advanced industrial communication systems. With its high-speed data transfer capability, robust protection features, and operational stability across a wide temperature range, this transceiver is an excellent choice for engineers looking to enhance the performance and reliability of their data communication networks.

You May Also Be Interested in

Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9626 $63.7008
18+ $6.5338 $117.6084
28+ $6.3294 $177.2232
38+ $6.1261 $232.7918
49+ $5.9217 $290.1633
66+ $5.3084 $350.3544
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess