EN
  • EN
  • DE

TPS77633QPWRQ1

Part No TPS77633QPWRQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708101-TPS77633QPWRQ1
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS77633QPWRQ1 CAD Model

Description

Product Overview: TPS77633QPWRQ1 from Texas Instruments

The TPS77633QPWRQ1 is a high-performance, low-dropout (LDO) voltage regulator designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This LDO regulator is specifically engineered to meet the rigorous demands of automotive and industrial applications, offering a stable and reliable power supply solution.

With an output voltage of 3.3V, the TPS77633QPWRQ1 is capable of delivering up to 500mA of continuous current, making it suitable for powering microcontrollers, sensors, and other sensitive electronic components. The device features a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life in portable applications.

The TPS77633QPWRQ1 comes in a compact PowerPAD™ thermally enhanced package, which is designed to improve the thermal performance and overall reliability of the device. This packaging allows for efficient heat dissipation, ensuring the regulator operates within its temperature range even under high current loads.

One of the key features of this LDO is its fast transient response, which is critical for applications where load conditions change rapidly. The device also includes built-in protection features such as overcurrent protection and thermal shutdown to safeguard the regulator and the downstream components from damage due to abnormal operating conditions.

Furthermore, the TPS77633QPWRQ1 is designed to have low quiescent current, which reduces power consumption when the device is in idle mode. This characteristic is particularly beneficial for battery-powered devices, where extending the battery life is of paramount importance.

As a part of TI's automotive-grade product offerings, the TPS77633QPWRQ1 is qualified for use in automotive applications, complying with the AEC-Q100 standards for reliability and performance. Its robust design ensures stable operation across a wide range of temperatures and conditions, which is essential for the harsh environments encountered in automotive and industrial settings.

In summary, the TPS77633QPWRQ1 LDO voltage regulator from Texas Instruments is a versatile and robust solution for applications requiring a high-quality power supply. Its combination of performance, protection features, and thermal efficiency make it an ideal choice for designers looking to enhance the reliability and efficiency of their power management systems.

You May Also Be Interested in

Texas Instruments
Lowest to $1.5740
Texas Instruments
Lowest to $1.9346
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.3382
Texas Instruments
Lowest to $0.2376
Texas Instruments
Lowest to $3.2595

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess