EN
  • EN
  • DE

TPS40057PWR

Part No TPS40057PWR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707811-TPS40057PWR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40057PWR CAD Model

Description

The TPS40057PWR is a versatile synchronous buck controller from Texas Instruments, designed to provide high-efficiency, fast transient response, and high flexibility for a wide range of power conversion applications. This device is part of TI's extensive portfolio of power management integrated circuits that are engineered to meet the stringent requirements of modern electronic systems.

Key Features

  • Wide Input Voltage Range: The TPS40057PWR operates over a broad input voltage range, making it suitable for various applications from industrial to automotive power systems.
  • Adaptive Voltage Positioning (AVP): AVP adjusts the output voltage as a function of the load current to minimize the voltage deviation during transient conditions, ensuring stable operation under dynamic loads.
  • Programmable Switching Frequency: Users can set the switching frequency of the device to optimize for efficiency or component size, providing design flexibility to meet specific application needs.
  • Synchronous Rectification: This feature allows for higher efficiency by reducing the power loss during the rectification process, particularly beneficial at higher operating currents.
  • Integrated Gate Drivers: The TPS40057PWR includes built-in MOSFET drivers, simplifying the design and reducing external component count.
  • Protection Features: It incorporates a range of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to ensure the longevity and reliability of the end application.

Applications

The TPS40057PWR is ideal for a variety of applications including:

  • DC to DC Converters
  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Point of Load (POL) Modules

Package and Availability

The device is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-constrained applications. Its compact form factor, along with its RoHS compliance and lead-free construction, makes it an environmentally friendly choice for power design engineers.

For more detailed information, including datasheets, technical documentation, and support tools, please visit Texas Instruments' official website or contact your local TI distributor.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Texas Instruments
Lowest to $6.1553
Texas Instruments
Lowest to $1.5740
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.7074
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2592
Texas Instruments
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess