EN
  • EN
  • DE

TPS40171RGYR

Part No TPS40171RGYR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707813-TPS40171RGYR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS40171RGYR CAD Model

Description

The TPS40171RGYR is a high-performance, synchronous buck controller from Texas Instruments that is designed to provide efficient power management for a wide range of applications. This advanced controller is housed in a compact 14-VQFN package and is part of the expansive TPS family of power management integrated circuits.

This device operates over a wide input voltage range from 4.5V to 60V, making it suitable for systems that experience wide input voltage fluctuations, such as industrial power supplies, telecommunications equipment, and automotive applications. The TPS40171RGYR is capable of delivering a continuous output current with high efficiency, which is critical for maintaining thermal performance and reliability in the system.

One of the key features of the TPS40171RGYR is its synchronous buck topology, which utilizes an integrated high-side MOSFET and a low-side MOSFET to provide a high-efficiency power conversion. This feature reduces the need for external components and simplifies the design process. The device also offers programmable switching frequency from 100kHz to 600kHz, allowing designers to optimize the performance of their power supply for specific applications.

The TPS40171RGYR includes a range of protective features to ensure the safety and longevity of the end application. These include under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown. Additionally, the controller provides precise voltage regulation with an internal 0.7V reference voltage, ensuring stable and reliable operation under varying load conditions.

For design flexibility, the TPS40171RGYR supports pre-bias startup, which ensures that the output voltage ramps up smoothly even if the output is pre-biased at start-up. This is particularly important in applications where multiple power rails are required to start in a specific sequence.

In summary, the TPS40171RGYR from Texas Instruments is a versatile and robust synchronous buck controller suitable for a broad array of power management tasks. Its wide input voltage range, high efficiency, protective features, and design flexibility make it a top choice for engineers looking to create reliable and high-performing power solutions.

You May Also Be Interested in

Texas Instruments
Lowest to $0.2376
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.7517
Texas Instruments
Lowest to $3.2595
Texas Instruments
Lowest to $5.6324
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.9028
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess