EN
  • EN
  • DE

TPS77518PWP

Part No TPS77518PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 1.8V 500MA 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 1.8V
Output Current 500mA
Current - Quiescent (Iq) 125μA
PSRR 60dB (100Hz)
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS77518
Manufacturer Pack Quantity 70
MSL Level 2 (1 Year)
Win Source Part Number 1273515-TPS77518PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77518PWP CAD Model

Description

TPS77518PWP product image

The TPS77518PWP from Texas Instruments is a high-performance, fast-transient-response, single-output Low-Dropout (LDO) voltage regulator. This regulator operates with a very low dropout voltage and is designed to deliver up to 500 mA of output current. The device is optimized for fast transient response and is therefore ideal for powering a wide range of applications, including microprocessors, DSPs, and other sensitive electronic components.

With an adjustable version that can output a voltage range of 1.5V to 5.5V, the TPS77518PWP provides a versatile solution for various circuit designs. The fixed versions are available in several standard output voltages, making this regulator suitable for standard power rails. The device features a typical dropout voltage of just 280 mV at full load, which enhances its efficiency and allows for operation close to the supply voltage.

The TPS77518PWP comes in a 20-pin HTSSOP (PWP) package that is designed for thermal performance and space-saving on the PCB. It also includes a power-good (PG) output to indicate when the output voltage is within its nominal range, which is particularly useful for power sequencing and monitoring purposes.

This voltage regulator incorporates several safety features to ensure the protection of your electronic components. These include built-in overcurrent and overtemperature protection mechanisms. Additionally, the device has a low quiescent current, which is beneficial for battery-powered applications where power efficiency is critical.

Key features of the TPS77518PWP include:

  • Output voltage range: 1.5V to 5.5V (adjustable version)
  • Output current: 500 mA
  • Low dropout voltage: Typically 280 mV at full load
  • Power-good (PG) output
  • Overcurrent and overtemperature protection
  • Low quiescent current
  • 20-pin HTSSOP package for optimal thermal performance

Whether you are designing power supplies for sensitive digital components or looking for a reliable LDO for your battery-powered devices, the TPS77518PWP from Texas Instruments offers a compact, efficient, and robust power management solution.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6943 $51.1917
46+ $2.2107 $101.6922
71+ $2.1416 $152.0536
97+ $2.0725 $201.0325
125+ $2.0034 $250.4250
168+ $1.7962 $301.7616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess