Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.75V
Maximum Output Voltage 30V
Dropout Voltage-Max 0.7V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 14mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057853-LT1121HVCS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1121HVCS8#PBF CAD Model

Description

The LT1121HVCS8#PBF is a high-performance, low-dropout (LDO) linear voltage regulator designed and manufactured by Linear Technology. This regulator is an excellent choice for applications requiring a stable and reliable power supply, with its ability to deliver up to 150mA of output current and its low dropout voltage. It is particularly well-suited for battery-powered systems, including portable and handheld devices, due to its low quiescent current and power-saving features.

Key Features

  • High Voltage Capability: The LT1121HV is designed to handle input voltages up to 30V, making it suitable for a wide range of applications, including those with higher input voltage requirements.
  • Low Dropout Voltage: This regulator boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is crucial for maximizing battery life in portable devices.
  • Output Current: It can deliver a continuous output current of 150mA, sufficient for many low-power applications.
  • Stable with Low ESR Capacitors: The LT1121HV is stable with output capacitors as low as 3.3μF, which can be tantalum, aluminum electrolytic, or ceramic, providing flexibility in design choices and cost savings.
  • Low Quiescent Current: The device features a low quiescent current, which is ideal for battery-powered applications where power conservation is critical.
  • Protection Features: Built-in protection features include overcurrent protection, thermal shutdown, and reverse battery protection, enhancing the reliability and longevity of the application.
  • Adjustable Output: Users can set the output voltage from 1.24V to 29V with the use of external resistors, offering versatility for different design requirements.

Applications

The LT1121HVCS8#PBF is suited for a variety of applications, such as:

  • Portable, battery-powered equipment
  • Automotive electronics
  • Industrial supplies
  • Avionics
  • Telecommunications infrastructure

With its robust feature set and Linear Technology's reputation for high-quality components, the LT1121HVCS8#PBF is a reliable choice for designers seeking a versatile LDO voltage regulator for their power management needs.

You May Also Be Interested in

Texas Instruments
IC REG LDO ADJ 1A 6SON
Lowest to $0.9638
ECAD model for TPS7A3701DRVT
Texas Instruments
TLV733P Capacitor-Free, 300-mA, Low-Dropout Regulator | IC REG LINEAR 1.8V 300MA 4X2SON
Lowest to $0.4399
ECAD model for TLV73318PDQNR
Diodes Incorporated
IC REG LDO 3.2V 0.2A
Lowest to $0.2264
ECAD model for AP2121AK-3.2TRG1
Texas Instruments
POSITIVE-VOLTAGE REGULATORS
Lowest to $0.3831
ECAD model for UA78M33CDCYG3
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ECAD model for NJM78M20FA
Texas Instruments
IC REG LDO ADJ 5A DDPAK
Need more? Email Us
ECAD model for TPS75501KTTRG3
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
ECAD model for LM2936BMX-3.0/NOPB
ams
IC REG LDO 2.7V 0.15A 5WLCSP
Need more? Email Us
ECAD model for AS13985F27-T
Microchip Technology
IC REG LDO 1.8V 0.2A SOT89-3
Lowest to $2.2082
ECAD model for MCP1703T-1802E/MB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3132 $66.5660
12+ $10.9237 $131.0844
19+ $10.5824 $201.0656
26+ $10.2411 $266.2686
33+ $9.8997 $326.6901
44+ $8.8756 $390.5264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 80 pieces
MOQ: 5 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention