Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.85V, 2.9V
Dropout Voltage-Max 0.25V @ 150mA, 0.42V @ 300mA
Output Current 150mA, 300mA
Operating Supply Current 80μA
PSRR 60dB to 40dB (1KHz to 20kHz)
Control Features Enable, Power On Reset
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-MLF (3x3)
Win Source Part Number 1076028-MIC2212-DOBML-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2212-DOBML-TR CAD Model

Description

Microchip Technology MIC2212-DOBML-TR

The MIC2212-DOBML-TR is a high-performance, integrated power management IC from Microchip Technology, designed to meet the rigorous demands of modern electronic devices. This versatile component offers a dual 150mA LDO (Low Dropout Regulator) in a compact package, making it an ideal solution for space-constrained applications such as smartphones, tablets, and other portable electronics.

The MIC2212-DOBML-TR is engineered to provide clean and stable power, with a low dropout voltage that ensures efficient operation even when the input voltage is close to the output voltage. This characteristic is crucial for battery-powered devices, where maximizing battery life is a key concern. The dual LDO configuration allows for simultaneous power supply to two separate circuits, further enhancing the flexibility and utility of this power management solution.

One of the standout features of the MIC2212-DOBML-TR is its low quiescent current, which contributes to reduced power consumption when the device is in standby mode. This is particularly important for applications that require long standby times. Additionally, the LDOs offer low noise performance, which is essential for maintaining signal integrity in noise-sensitive applications such as RF circuits and audio systems.

The MIC2212-DOBML-TR also includes a range of protective features to ensure the longevity and reliability of the end application. These include thermal shutdown, which prevents damage from overheating, and current limit protection, which guards against excessive current draw that could potentially harm the IC or the device it powers.

Available in a 10-pin 2x2mm MLF® package, the MIC2212-DOBML-TR is designed for easy integration into a variety of circuit designs. Its small form factor and high level of integration make it an excellent choice for designers looking to optimize board space without compromising on performance.

With the MIC2212-DOBML-TR, Microchip Technology continues to demonstrate its commitment to providing innovative power management solutions that address the evolving needs of the electronics industry.

You May Also Be Interested in

Texas Instruments
Series Low Dropout Regulators | IC REG LIN 5V 100MA DDPAK/TO263
Need more? Email Us
ECAD model for LM2931AS-5.0
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ECAD model for NJM78M20FA
Microchip Technology
IC REG LDO 2.6V 0.15A 6MLF
Need more? Email Us
ECAD model for MIC5305-2.6YML-TR
STMicroelectronics
IC REG LDO 5V 0.15A 20SO
Lowest to $1.3804
ECAD model for L4979MD
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
ECAD model for MIC2211-WSYML-TR
Diodes Incorporated
IC REG LDO 3.2V 0.2A
Lowest to $0.2264
ECAD model for AP2121AK-3.2TRG1
Texas Instruments
POSITIVE-VOLTAGE REGULATORS
Lowest to $0.3831
ECAD model for UA78M33CDCYG3
Texas Instruments
IC REG LDO ADJ 5A DDPAK
Need more? Email Us
ECAD model for TPS75501KTTRG3
Texas Instruments
IC REG LDO 5V 0.8A DDPAK
Need more? Email Us
ECAD model for LP3961ES-5.0/NOPB

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention