EN
  • EN
  • DE
  • IT

TPS77501PWPRQ1

Part No TPS77501PWPRQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708091-TPS77501PWPRQ1
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77501PWPRQ1 CAD Model

Description

Product Overview: TPS77501PWPRQ1 from Texas Instruments

The TPS77501PWPRQ1 is a high-performance, fast-transient-response, single-output Low-Dropout Regulator (LDO) designed by Texas Instruments specifically for automotive and industrial applications. This LDO is capable of delivering a 500mA output current with a dropout voltage of just 250mV at full load, which makes it highly efficient for systems that require a stable voltage supply.

Key Features

  • Output Voltage Range: The TPS77501PWPRQ1 offers an adjustable output voltage range from 1.5V to 5.5V, allowing for flexibility in various applications.
  • High Accuracy: This LDO maintains a tight output voltage regulation with an accuracy of ±2% over temperature, line, and load variations, ensuring reliable performance.
  • Low Dropout Voltage: With a low dropout voltage of 250mV at a 500mA load, it provides efficient use of power and reduces heat dissipation.
  • Thermal Shutdown and Overcurrent Protection: Built-in safety features protect the device and the system from damage due to overheating and excessive current draw.
  • Power Good (PG) Output: The device includes a power good output that indicates when the output voltage is within its nominal voltage range.
  • Fast Transient Response: The TPS77501PWPRQ1 is designed to provide a very fast transient response, which is crucial for maintaining voltage stability during rapid load changes.

Applications

  • Automotive systems
  • Microcontroller power supplies
  • Power supplies for DSPs (Digital Signal Processors)
  • Peripheral power supplies
  • Industrial control systems

The TPS77501PWPRQ1 comes in a thermally enhanced 20-pin HTSSOP PowerPAD™ package that ensures efficient thermal management. This LDO is qualified for automotive applications, complying with the AEC-Q100 standards, which test for stress resistance under extreme conditions, making it a reliable choice for demanding automotive environments. Its robust design and versatile features make it an ideal voltage regulator for a wide range of high-performance applications where voltage stability and reliability are paramount.

For detailed specifications and application notes, Texas Instruments provides comprehensive technical documentation, ensuring that engineers can integrate the TPS77501PWPRQ1 into their designs with confidence.

You May Also Be Interested in

Texas Instruments
IC 0.3A PWR DIST SWITCH 14HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $5.6234
Texas Instruments
Lowest to $6.4959
Texas Instruments
Lowest to $1.0510
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $0.5282
Texas Instruments
Lowest to $1.4704
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $13.4708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.3016 $56.7144
22+ $5.1706 $113.7532
34+ $5.0090 $170.3060
47+ $4.8474 $227.8278
60+ $4.6859 $281.1540
80+ $4.2011 $336.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess