EN
  • EN
  • DE
  • IT

TPS75125QPWPRQ1

Part No TPS75125QPWPRQ1
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 708058-TPS75125QPWPRQ1
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75125QPWPRQ1 CAD Model

Description

TPS75125QPWPRQ1 Product Image

The TPS75125QPWPRQ1 from Texas Instruments is a robust, high-performance, low-dropout voltage regulator designed specifically for automotive applications. This device is engineered to meet the rigorous standards of the automotive industry, providing a stable and reliable power supply for microprocessors, sensors, and other sensitive automotive electronics.

Key Features:

  • Output Voltage: The TPS75125QPWPRQ1 delivers a fixed output voltage of 2.5V, which is ideal for powering 3.3V to 2.5V logic level devices in automotive systems.
  • High Output Current: This LDO voltage regulator can supply up to 1.5A of output current, accommodating the needs of high-power applications within the vehicle.
  • Low Dropout: The low dropout feature ensures efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving overall system efficiency.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and connected components from damage due to excessive heat or current.
  • Wide Operating Temperature Range: With an operational temperature range from -40°C to 125°C, the TPS75125QPWPRQ1 is suitable for the harsh conditions encountered in automotive environments.

Applications:

The TPS75125QPWPRQ1 is ideal for various automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Instrument Clusters
  • Telematics

Quality and Reliability:

As with all Texas Instruments products, quality and reliability are at the forefront. The TPS75125QPWPRQ1 is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. This voltage regulator is also supported by Texas Instruments' comprehensive technical documentation, making integration into your automotive systems seamless and reliable.

You May Also Be Interested in

Texas Instruments
Lowest to $4.2019
Texas Instruments
Lowest to $0.5282
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.6826
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.9705
Texas Instruments
Lowest to $0.8453
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2258

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess