EN
  • EN
  • DE

TPS75003RHLT

Part No TPS75003RHLT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT TRIPLE-SUPPLY 20-QFN / Power Management IC 2.2V to 6.5V 20-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Power Supplies
Operating Supply Current 75μA
Operating Supply Voltage 2.2 V ~ 6.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-VQFN (3.5x4.5)
Win Source Part Number 798188-TPS75003RHLT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS75003
Introduction Date October 01, 2004
ECCN EAR99
Country of Origin Malaysia, Thailand, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS75003RHLT CAD Model

Description

The TPS75003RHLT by Texas Instruments is a versatile, triple-supply power management integrated circuit (IC) designed to cater to the needs of multi-voltage systems, particularly those in the embedded and microcontroller-based applications. This compact solution offers a combination of fixed and adjustable outputs, providing designers with the flexibility to power a variety of subsystems efficiently.

Key Features:

  • Multiple Outputs: The device features three outputs, two of which are highly accurate, low-dropout linear regulators (LDOs), and one is a high-efficiency DC/DC converter. This combination allows for simultaneous power delivery to different parts of a system.
  • Voltage Flexibility: The dual LDOs provide fixed voltage outputs, while the DC/DC converter offers an adjustable output, making it suitable for a broad range of applications and ensuring compatibility with various microcontrollers and digital ICs.
  • Power Sequencing: TPS75003RHLT includes an integrated power-on reset (POR) and a power-good (PG) output, which enables power sequencing for reliable system start-up.
  • Low Quiescent Current: The device is designed for power-sensitive applications, with a low quiescent current that helps in reducing standby power consumption and prolonging battery life in portable devices.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection features safeguard the IC and the system from potential damage due to overheating and excessive current conditions.
  • Small Footprint: Packaged in a compact, 20-pin QFN package, the TPS75003RHLT saves valuable board space and is suitable for space-constrained applications.

Applications:

The TPS75003RHLT is ideal for a wide range of applications, including but not limited to:

  • Embedded Processing and Control
  • Portable Electronics
  • Industrial Controls
  • Automotive Systems
  • Networking Equipment

With its robust feature set and Texas Instruments' reputation for quality, the TPS75003RHLT is an excellent choice for designers looking to streamline their power management requirements in multi-voltage systems.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0519 $52.6747
27+ $3.7955 $102.4785
41+ $3.6673 $150.3593
59+ $3.4108 $201.2372
77+ $3.2826 $252.7602
96+ $3.1544 $302.8224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,310 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess