EN
  • EN
  • DE

LM2984T

Part No LM2984T
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Microprocessor Power Supply System | IC CONV MICROPROCESSOR TO220-11
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Applications Power Supplies
Supply Current 100mA
Supply Voltage (V) 6V ~ 26V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-11 (Formed Leads)
Supplier Device Package TO-220-11
Family Part Number LM2984
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1198457-LM2984T
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2984T CAD Model

Description

The LM2984T is a versatile and robust integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular product is part of the LM series, which is known for its reliability and high performance in various electronic applications.

Key Features

  • Output Voltage: The LM2984T provides a stable and regulated output voltage, ensuring consistent performance for the devices it powers.
  • Current Capacity: Designed to deliver a substantial current, this component can handle the demanding requirements of a variety of circuits and applications.
  • Thermal Protection: The built-in thermal shutdown feature prevents the device from overheating, enhancing its longevity and reliability.
  • Voltage Protection: Overvoltage protection is included to safeguard the circuit from unexpected surges, ensuring the safety of the electronic components.
  • Package Type: The LM2984T comes in a TO-220 package, which is a common form factor that is both durable and easy to handle during the manufacturing and assembly process.

Applications

The LM2984T is suitable for a wide range of applications, including but not limited to:

  • Power regulators in personal computers
  • Linear power supplies
  • Switching power supplies
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the LM2984T is no exception. This product is built to meet high standards, ensuring that it performs reliably even in the most demanding conditions. The LM2984T is a testament to Texas Instruments' dedication to providing components that engineers and designers can trust to deliver consistent results.

Conclusion

In conclusion, the LM2984T from Texas Instruments is a highly reliable and efficient solution for a variety of power management needs. Its robust features, combined with Texas Instruments' reputation for quality, make it an excellent choice for designers looking to create stable and durable electronic systems.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess