EN
  • EN
  • DE

TPS73HD301PWP

Part No TPS73HD301PWP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description DUAL-OUTPUT LOW-DROPOUT VOLTAGE REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 2
Voltage Input MAX 10V
Output Voltage 1.2V, 3.3V
Output Voltage MAX 9.7V
Voltage Dropout (Maximum) -, 0.8V @ 750mA
Output Current 750mA
Operating Supply Current 415μA ~ 550μA
PSRR 51dB ~ 49dB (120Hz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 1273304-TPS73HD301PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS73HD301
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS73HD301PWP CAD Model

Description

Product Overview: Texas Instruments TPS73HD301PWP

The TPS73HD301PWP is a high-performance, low-dropout voltage regulator from Texas Instruments, designed to deliver a reliable power supply for a wide range of applications. This device is part of the TPS73 series, known for its low dropout (LDO) capabilities, which ensure efficient operation even when the input voltage is close to the output voltage.

Key Features

  • Voltage Regulation: The TPS73HD301PWP offers an adjustable output voltage range from 1.5V to 5.5V, allowing for flexibility in various circuit designs.
  • Current Capacity: With a maximum output current of 200mA, this LDO regulator can power a range of low-power devices without overheating or shutdown.
  • Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, making it ideal for battery-powered applications.
  • Thermal Protection: Built-in thermal protection safeguards the device from damage due to excessive heat, ensuring long-term reliability.
  • Package Type: The TPS73HD301PWP is available in a 20-pin HTSSOP (PWP) package, which is suitable for surface-mount technology (SMT) and provides a compact footprint for space-constrained applications.

Applications

The versatile nature of the TPS73HD301PWP makes it suitable for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Microcontrollers and digital systems
  • Wireless communication equipment
  • Power management for DSPs (Digital Signal Processors)

Quality and Reliability

As with all Texas Instruments products, the TPS73HD301PWP is manufactured to high standards, ensuring both quality and reliability. Its robust design and integrated protection features make it a trusted choice for engineers and designers seeking a stable power solution.

Ordering and Availability

To order the TPS73HD301PWP or to find more information about pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. Texas Instruments provides comprehensive technical documentation, including datasheets and application notes, to support the integration of this LDO voltage regulator into your designs.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6197 $52.8591
7+ $14.4572 $101.2004
11+ $14.0054 $154.0594
15+ $13.5536 $203.3040
20+ $13.1018 $262.0360
26+ $11.7464 $305.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,395 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess