EN
  • EN
  • DE

MAX843CSA+T

Part No MAX843CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706715-MAX843CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX843CSA+T CAD Model

Description

Maxim Integrated MAX843CSA+T Voltage Level Translator IC

The MAX843CSA+T from Maxim Integrated is a highly efficient, low-voltage, single-supply level translator IC designed for bidirectional voltage translation between two logic levels. This component is an essential solution for interfacing devices that operate at different voltage levels within the same system, such as connecting a 3.3V microcontroller to 5V sensors or vice versa.

This versatile IC is capable of translating signals between two logic levels ranging from 1.2V to 5.5V, making it suitable for a wide variety of applications in modern electronics. The MAX843CSA+T comes in a compact 8-pin SOIC package, which is ideal for space-constrained applications. Its small footprint allows for efficient use of PCB real estate while maintaining excellent performance.

One of the key features of the MAX843CSA+T is its low quiescent current, which makes it an excellent choice for battery-powered devices where power conservation is critical. Additionally, this IC provides the convenience of not requiring direction control, simplifying the design and reducing the time required for development.

The robust design of the MAX843CSA+T ensures that it can handle the rigors of industrial environments, with an operating temperature range of -40°C to +85°C. This temperature range makes it suitable for use in a variety of conditions, from consumer electronics to automotive and industrial applications.

Moreover, the MAX843CSA+T features overvoltage-tolerant inputs and outputs, which provide added protection against higher-than-expected voltages, thereby increasing the reliability and longevity of the end product. The device also includes integrated pull-up resistors, further reducing external component count and simplifying circuit design.

Overall, the MAX843CSA+T from Maxim Integrated is a versatile, reliable, and efficient solution for voltage level translation needs in a wide array of electronic applications, offering designers a high degree of flexibility and performance in a small package.

You May Also Be Interested in

Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess