EN
  • EN
  • DE

TPS73633QDR

Part No TPS73633QDR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840988-TPS73633QDR
Ultra Librarian 3D Model Ultra Librarian TPS73633QDR CAD Model

Description

Product Overview: TPS73633QDR by Texas Instruments

The TPS73633QDR is a high-quality voltage regulator integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular model is part of the TPS736xx family of low-dropout (LDO) linear regulators that offer the benefits of high accuracy, low noise, and high ripple rejection. The TPS73633QDR is optimized for use in a variety of applications, including but not limited to RF, high-speed analog circuits, and precision analog systems.

Key Features:

  • Output Voltage: The TPS73633QDR provides a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic and analog devices.
  • Dropout Voltage: It features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, which is critical for battery-powered applications.
  • Current Capacity: This device can deliver up to 400 mA of continuous output current, suitable for a wide range of applications.
  • Package: The TPS73633QDR comes in a small, surface-mount 8-pin SOIC package, making it a space-saving solution for compact electronic designs.
  • Stability: It is stable with ceramic capacitors, which provides design flexibility and can help reduce the overall solution cost and size.
  • Thermal Protection: The IC includes thermal shutdown and overcurrent protection features to safeguard the device and the system under extreme conditions.
  • Low Noise: With its low output noise characteristics, it is particularly suitable for sensitive RF and analog circuitry requiring a clean power supply.

Applications:

The versatility of the TPS73633QDR makes it an excellent choice for a broad range of applications, including:

  • Portable and battery-powered electronics
  • Wireless communication systems
  • RF and high-speed analog circuits
  • Data acquisition systems
  • Medical devices
  • Power management for DSPs and microcontrollers

Quality and Reliability:

As with all Texas Instruments products, the TPS73633QDR is designed to meet high standards of quality and reliability. Customers can expect consistent performance and durability from this voltage regulator, backed by TI's commitment to excellence in engineering and manufacturing.

You May Also Be Interested in

842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess