EN
  • EN
  • DE

AT17C512A-10JI

Part No AT17C512A-10JI
Manufacturer Microchip Technology
Catalog Memory - Configuration Proms for FPGAs
Description IC SER CONFIG PROM 512K 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type Serial EEPROM
Memory Size 512kb
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AT17C512
Standard Package 50 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 911796-AT17C512A-10JI
Ultra Librarian 3D Model Ultra Librarian AT17C512A-10JI CAD Model

Description

The AT17C512A-10JI is a high-performance, serially programmable Read-Only Memory (ROM) module from the reputable semiconductor manufacturer, Microchip Technology. This device is specifically designed to store firmware for Field-Programmable Gate Arrays (FPGAs) and offers a convenient and reliable way to configure these devices at power-up. The AT17C512A-10JI is part of the AT17 series of configuration memory devices and is characterized by its ease of use and flexibility.

Key Features:

  • Memory Size: The device comes with a memory capacity of 512 Kilobits, providing ample space for storing complex FPGA configurations or other firmware.
  • Access Speed: With an access speed of 10 nanoseconds, this ROM allows for rapid read operations, ensuring quick and efficient FPGA configuration loading.
  • Package Type: The AT17C512A-10JI is available in a robust 32-lead PLCC (Plastic Leaded Chip Carrier) package, offering good thermal characteristics and ease of handling during the manufacturing process.
  • Operating Voltage: It operates within a voltage range of 3.0V to 3.6V, making it compatible with low-power and standard 3.3V FPGA designs.
  • Serial Interface: The device utilizes a simple serial interface for programming and reading, which minimizes the number of I/O pins required on the FPGA for configuration purposes.
  • Industrial Temperature Range: The AT17C512A-10JI is designed to operate reliably over an industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environments.

Applications:

The AT17C512A-10JI is ideal for a variety of applications that require FPGA configuration storage, such as:

  • Telecommunications infrastructure
  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices

With its robust design and reliable performance, the Microchip Technology AT17C512A-10JI is a preferred choice for designers and engineers looking for a trusted solution to store and deliver critical firmware to their FPGA-based systems.

You May Also Be Interested in

Xilinx Inc.
IC PROM SER I-TEMP 512K 20-PLCC
Need more? Email Us
Xilinx Inc.
IC PROM SER 5000 C-TEMP 20-SOIC
Lowest to $43.0873
Altera
Lowest to $5.4135
Altera
IC CONFIG DEVICE 1.6MBIT 32TQFP
Lowest to $83.5821
Altera
IC CONFIG DEVICE 440KBIT 20PLCC
Lowest to $8.4462
Altera
IC CONFIG DEVICE 440KBIT 20PLCC
Lowest to $110.7143
Altera
IC CONFIG DEVICE 212KBIT 20PLCC
Need more? Email Us
Intel
IC CONFIG DEVICE 64MBIT 16SOIC
Lowest to $216.4180
Xilinx Inc.
IC PROM SER 50000 I-TEMP 8-DIP
Lowest to $93.2331

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess