EN
  • EN
  • DE

TPS65950A2ZXNR

Part No TPS65950A2ZXNR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Integrated Power Management/Audio Codec
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Applications Mobile/OMAP
Operating Supply Voltage 2.7 V ~ 4.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 209-VFBGA
Manufacturer Package 209-NFBGA
Win Source Part Number 1273086-TPS65950A2ZXNR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65950
Introduction Date April 01, 2008
ECCN 5A991.g
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS65950A2ZXNR CAD Model

Description

The TPS65950A2ZXNR is a highly integrated power management integrated circuit (IC) developed by Texas Instruments, designed to support the power requirements of multicore processors and other power-sensitive components in modern portable and embedded devices. This advanced IC is an essential component for achieving efficient power distribution and management within a wide range of applications, including smartphones, tablets, and other portable electronics.

Key Features

  • Multiple Power Rails: The TPS65950A2ZXNR offers several integrated power rails with configurable voltage levels to cater to various components within the system, ensuring precise power delivery and enhanced system stability.
  • High Efficiency: With its high-efficiency step-down converters and low-dropout regulators (LDOs), this IC minimizes power loss and maximizes battery life in portable devices.
  • SmartReflex™ Technology: Incorporating Texas Instruments' SmartReflex technologies, the TPS65950A2ZXNR adapts to silicon process variations and temperature changes to optimize power consumption dynamically.
  • Audio Codec Integration: This IC features an integrated audio codec with multiple audio interfaces, providing high-quality sound for both input and output audio streams.
  • Robust Security: Enhanced with security features, the TPS65950A2ZXNR ensures secure operations and prevents unauthorized access to sensitive functions and data.

Applications

The versatility of the TPS65950A2ZXNR makes it an ideal choice for a variety of applications that require efficient power management and audio processing capabilities. Its main applications include:

  • Mobile Phones and Smart Devices
  • Handheld Computing Devices
  • Portable Media Players
  • Personal Digital Assistants (PDAs)
  • Other Battery-Powered Devices

Technical Specifications

The TPS65950A2ZXNR is available in a compact package and is designed to operate over a wide temperature range, making it suitable for various environmental conditions. It also features I2C control for programmable settings, allowing for flexible system integration and customization.

If you're looking for an all-in-one solution to address the power management and audio interface needs of your next-generation portable device, the TPS65950A2ZXNR from Texas Instruments is an excellent choice that combines performance, efficiency, and versatility.

You May Also Be Interested in

Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9513 $55.8052
9+ $11.4472 $103.0248
14+ $11.0895 $155.2530
19+ $10.7318 $203.9042
25+ $10.3740 $259.3500
33+ $9.3009 $306.9297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess