EN
  • EN
  • DE

TPS659119FAIPFPRQ1

Part No TPS659119FAIPFPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Automotive Integrated Power-Management Unit | IC PMU W/DCDC CTRLR 80HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Applications Automotive
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-TQFP Exposed Pad
Supplier Device Package 80-HTQFP (12x12)
Family Part Number TPS659119
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1273081-TPS659119FAIPFPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS659119FAIPFPRQ1 CAD Model

Description

Overview of TPS659119FAIPFPRQ1

The TPS659119FAIPFPRQ1 is a sophisticated integrated power management IC (PMIC) from Texas Instruments, designed specifically for the automotive industry. This high-performance product is engineered to meet the stringent requirements of automotive applications, ensuring reliability and durability even under extreme conditions.

Key Features

  • Multiple Power Outputs: The PMIC features a variety of power outputs, including several buck converters, LDOs (Low Dropout Regulators), and switchable general-purpose power supplies. This allows for a flexible power management scheme to cater to various subsystems within automotive electronics.
  • High Efficiency: With its advanced design, the TPS659119FAIPFPRQ1 operates with high efficiency, reducing power loss and heat generation, which is critical for the longevity and safety of automotive components.
  • Robust Protection Features: The device includes a suite of protection features such as overvoltage, undervoltage, and thermal shutdown, ensuring the protection of both the PMIC and the system it powers.
  • Qualified for Automotive Use: It is AEC-Q100 qualified, meaning it has passed rigorous testing for automotive reliability standards, making it suitable for applications such as infotainment systems, advanced driver assistance systems (ADAS), and other in-vehicle electronics.

Technical Specifications

  • Voltage Range: The device supports a wide input voltage range, accommodating the variable electrical environment of automotive applications.
  • Programmable Sequencing: It offers programmable power-on sequencing, which is essential for the proper startup of various electronic modules within the vehicle.
  • I2C Interface: For communication and control, the TPS659119FAIPFPRQ1 features an I2C interface, allowing for easy integration into existing automotive systems.

Applications

The versatility and robustness of the TPS659119FAIPFPRQ1 make it an ideal choice for a wide range of automotive applications, including but not limited to:

  • Body Control Modules
  • Infotainment and Telematics Systems
  • Instrument Cluster Systems
  • ADAS and Safety Systems

In conclusion, the TPS659119FAIPFPRQ1 from Texas Instruments is a highly reliable and efficient solution for automotive power management, offering the performance and features necessary to meet the demands of modern vehicle electronics.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2628 $56.3140
11+ $9.2413 $101.6543
17+ $8.9525 $152.1925
24+ $8.6637 $207.9288
30+ $8.3750 $251.2500
40+ $7.5086 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,871 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess