EN
  • EN
  • DE

MC74VHC1G126DFT2

Part No MC74VHC1G126DFT2
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER TRI-ST NON-INV SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Win Source Part Number 074634-MC74VHC1G126DFT2
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G126DFT2 CAD Model

Description

ON Semiconductor MC74VHC1G126DFT2 Single Bus Buffer Gate with 3-State Output

The ON Semiconductor MC74VHC1G126DFT2 is a high-performance CMOS single non-inverting bus buffer gate with a 3-state output. This integrated circuit is designed to deliver a solution for driving bus lines or buffer memory address registers while maintaining low power consumption and high noise immunity characteristic of CMOS devices. It is a versatile component suitable for a wide range of applications in modern electronics, including computing, networking, and telecommunications.

Key Features

  • Advanced CMOS Technology: The MC74VHC1G126DFT2 utilizes advanced silicon-gate CMOS technology to achieve high speed operation similar to LSTTL combined with the low power consumption of standard CMOS integrated circuits.
  • High Noise Immunity: Characterized by a high noise immunity of VCC = 5V, this buffer gate is less susceptible to noise, which makes it ideal for use in electrically noisy environments.
  • Power Down Protection: Equipped with power down protection on inputs and outputs, the device ensures that no excessive current is drawn if the input voltage exceeds VCC or goes negative.
  • 3-State Output: The 3-state output feature allows for multiple devices to connect to a common bus line, which is essential for bus-oriented systems. The output enters a high impedance state when the output enable (OE) input is high.
  • Low Power Dissipation: With a low ICC of 2 μA (max) at TA = 25°C, this device is optimized for low power consumption, extending battery life in portable applications.
  • Wide Operating Voltage Range: The MC74VHC1G126DFT2 operates at a broad voltage range of 2V to 5.5V, providing design flexibility for interfacing with both 3.3V and 5V systems.
  • Pb-Free and RoHS Compliant: The device comes in a Pb-free and RoHS compliant package, making it suitable for environmentally sensitive applications and meeting global regulatory requirements.

Applications

The ON Semiconductor MC74VHC1G126DFT2 is designed for use in applications that require a high-speed CMOS buffer with 3-state outputs. Its applications span across various fields including:

  • Memory buffering and driving
  • Bus-oriented systems
  • Logic signal buffering
  • Data transmission and reception
  • Address driving

With its combination of high-speed operation, low power consumption, and robust noise immunity, the MC74VHC1G126DFT2 from ON Semiconductor is an excellent choice for designers looking to optimize their digital systems for performance and reliability.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1379 $57.9180
1,025+ $0.1132 $116.0300
1,580+ $0.1097 $173.3260
2,180+ $0.1062 $231.5160
2,820+ $0.1026 $289.3320
3,770+ $0.0919 $346.4630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess