EN
  • EN
  • DE

ADS1261IRHBT

Part No ADS1261IRHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 24BIT SIGMA-DELTA 32VQFN / 24 Bit Analog to Digital Converter 5, 10 Input 1 Sigma-Delta 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Number of Bits 24
Sampling Rate (Per Second) 40k
Number of Inputs 5, 10
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog ±2.5V, 4.75V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features PGA, Temperature Sensor
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Mounting SMD (SMT)
Base Product Number ADS1261
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-49485-1,296-49485-2,296-49485-6
Standard Package 250
Win Source Part Number 1016640-ADS1261IRHBT
Ultra Librarian 3D Model Ultra Librarian ADS1261IRHBT CAD Model

Description

The ADS1261IRHBT is a precision, 32-bit, analog-to-digital converter (ADC) designed by Texas Instruments. Engineered to deliver high-resolution measurements, this ADC is an ideal component for applications requiring precise data acquisition, such as industrial control systems, temperature sensing with RTDs, bridge sensors for pressure and strain, and weigh scales.

Key Features

  • High Precision: The ADS1261IRHBT offers a 32-bit delta-sigma ADC with a linear dynamic range and a very low noise density, making it perfect for high-precision measurements.
  • Integrated Features: It includes an onboard, low-noise programmable gain amplifier (PGA), a precision reference, and an oscillator to minimize external component count and simplify design.
  • Flexible Data Rates: The device supports data rates from 2.5 SPS to 40k SPS, allowing designers to balance speed and resolution as needed for their specific applications.
  • Multiplexed Inputs: With 10 differential or 20 single-ended input channels, the ADS1261IRHBT provides flexibility for various sensor types and configurations.
  • Digital Filter Options: It features several digital filter options to optimize performance in noisy environments.
  • Low Power Consumption: The device is optimized for power efficiency, making it suitable for battery-powered and portable applications.
  • Temperature Sensor: An onboard temperature sensor assists with thermal management and compensation.

Applications

  • Industrial Process Control
  • Temperature Monitoring with RTDs
  • Bridge Sensors for Pressure and Strain Measurement
  • Weigh Scales
  • Medical Instrumentation
  • Energy and Power Quality Monitoring

The ADS1261IRHBT comes in a compact VQFN-32 package and is specified for operation from -40°C to +125°C, making it suitable for a wide range of environments and applications. Its combination of precision, integrated features, and versatility makes it a top choice for engineers and designers looking to build reliable and high-performance data acquisition systems.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7233 $74.1699
5+ $20.2858 $101.4290
8+ $19.6518 $157.2144
11+ $19.0179 $209.1969
14+ $18.3840 $257.3760
19+ $16.4822 $313.1618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,489 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess