EN
  • EN
  • DE

AT32UC3L016-ZAUR

Part No AT32UC3L016-ZAUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 48QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 32-Bit 50MHz 16KB (16K x 8) FLASH 48-QFN (7x7)
Manufacturer Microchip Technology
Series AVR®32 UC3 L
Package Reel - TR
Part Status Obsolete
Core Processor AVR
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 36
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-QFN (7x7)
Family Name AT32UC3L016
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number AT32UC3L016-ZAURDKR, AT32UC3L016ZAUR, AT32UC3L016-ZAUR-ND, AT32UC3L016-ZAURCT, AT32UC3L016-ZAURTR
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911938-AT32UC3L016-ZAUR
Ultra Librarian 3D Model Ultra Librarian AT32UC3L016-ZAUR CAD Model

Description

The AT32UC3L016-ZAUR is a cutting-edge microcontroller unit (MCU) from the renowned Microchip Technology, tailored for applications that demand low power consumption without compromising on performance. This 32-bit MCU is built on the AVR32 UC core, which is well-known for its high efficiency and speed, making it an ideal choice for a wide range of industrial, consumer, and automotive applications.

Key Features:

  • Advanced Architecture: The AVR32 UC core is designed with a high-performance, low-power architecture, ensuring that the AT32UC3L016-ZAUR delivers optimal functionality while maintaining energy efficiency.
  • Memory: It comes equipped with 16KB of SRAM and 128KB of flash memory, providing ample space for complex applications and secure data storage.
  • Speed: The MCU operates at a maximum frequency of 50MHz, offering the speed necessary for quick data processing and real-time operations.
  • Power Efficiency: With picoPower technology, the AT32UC3L016-ZAUR excels in power-sensitive designs, offering multiple power-saving modes to extend battery life in portable devices.
  • Peripherals: It features a rich set of peripherals, including USB, SPI, TWI (I2C), and USART interfaces, providing flexible connectivity options for various applications.
  • Package: The device is available in a 48-pin VQFN (Very Thin Quad Flat Non-leaded) package, which is ideal for space-constrained applications.

Applications:

The versatility of the AT32UC3L016-ZAUR makes it suitable for a broad spectrum of applications, including but not limited to:

  • Portable medical devices
  • Smart battery management
  • Industrial control systems
  • Automotive electronics
  • Home automation

In summary, the AT32UC3L016-ZAUR from Microchip Technology is a robust microcontroller that delivers the perfect blend of power efficiency and performance, backed by a comprehensive set of features and peripherals. Its adaptability makes it an excellent choice for designers looking to push the boundaries of what's possible in embedded system design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1501 $61.8012
28+ $4.2257 $118.3196
43+ $4.0937 $176.0291
59+ $3.9617 $233.7403
76+ $3.8295 $291.0420
101+ $3.4334 $346.7734
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,429 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess