Product Overview: MC74HC240AFELG
The MC74HC240AFELG is a high-performance integrated circuit from ON Semiconductor, a leading manufacturer in the semiconductor industry. This device belongs to the high-speed CMOS family and is designed to offer both robustness and versatility for a wide range of electronic applications.
Key Features
- Logic Type: Octal 3-State Inverting Buffer/Line Driver
- High-Speed CMOS Technology: Ensures low power consumption and high noise immunity characteristic of CMOS integrated circuits.
- Voltage Range: Operates at a wide range of voltages from 2V to 6V, providing flexibility in various power environments.
- Drive Capability: Capable of driving 15 LSTTL loads, making it suitable for interfacing with various logic families.
- 3-State Outputs: Features 3-state outputs which can be used in bus-organized systems, significantly enhancing the circuit's versatility.
- Package: Comes in a 20-lead SOIC package, providing a compact footprint for space-constrained applications.
Applications
The MC74HC240AFELG is ideal for use in a variety of electronic systems, including:
- Logic buffer applications
- Drive circuits
- Input/Output port drivers
- Bus-oriented systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the MC74HC240AFELG is no exception. It is manufactured to the highest standards, ensuring reliable performance in even the most demanding conditions. The device is also supported by ON Semiconductor's comprehensive technical support, providing designers with the confidence to integrate this component into their projects.
Environmental Compliance
The MC74HC240AFELG complies with various environmental standards, including Pb-free and RoHS compliance. This commitment to environmental sustainability makes it a suitable choice for eco-conscious applications and helps manufacturers meet international regulatory requirements.
With its combination of high-speed performance, low power consumption, and versatile application potential, the MC74HC240AFELG from ON Semiconductor is an excellent choice for designers looking to enhance their digital systems.