EN
  • EN
  • DE

TPS6591102A2ZRC

Part No TPS6591102A2ZRC
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description Power Management Unit with DCDC Controller | IC PWR MGMT CONV 8LDO 98BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Applications Portable Equipment
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 98-VFBGA
Supplier Device Package 98-BGA Microstar JR
Family Part Number TPS659110
Manufacturer Pack Quantity 240
MSL Level 3 (168 Hours)
Win Source Part Number 1273075-TPS6591102A2ZRC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS6591102A2ZRC CAD Model

Description

Product Overview: TPS6591102A2ZRC from Texas Instruments

The TPS6591102A2ZRC is a highly integrated power management integrated circuit (PMIC) designed by Texas Instruments, a leader in semiconductor solutions. This advanced PMIC is specifically engineered to cater to the demanding needs of portable and handheld devices, offering a compact and efficient power management solution.

Key Features

  • Multiple Power Rails: The TPS6591102A2ZRC provides several power rails, including step-down converters, LDOs, and switchable general-purpose power supplies, ensuring a wide range of system components can be powered efficiently.
  • High Integration: With an array of integrated features such as power sequencing, sleep mode control, and I2C interface, this PMIC simplifies system design and reduces the need for additional components.
  • Programmable Voltage Settings: The device allows for programmable voltage settings on the power rails, enabling precise power delivery tailored to specific system requirements.
  • Advanced Power Control: It includes advanced power control techniques like dynamic voltage scaling and power sequencing, which contribute to power efficiency and longer battery life in portable devices.

Applications

The TPS6591102A2ZRC is suitable for a broad range of applications, particularly those that require a compact power management system with multiple power domains. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Powered Consumer Electronics

Technical Specifications

The TPS6591102A2ZRC operates over a wide input voltage range and offers high efficiency through its integrated DC/DC converters. It is designed to meet the stringent space and power requirements of modern portable electronics.

  • Package: 98-lead MicroStar Junior BGA
  • Operating Temperature Range: -40°C to 85°C
  • Input Voltage Range: Suitable for single-cell Li-ion batteries or 3.3V/5V inputs

With its comprehensive feature set and robust design, the TPS6591102A2ZRC from Texas Instruments is an ideal choice for developers seeking a reliable and versatile power management solution for their next-generation portable devices.

You May Also Be Interested in

STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7089 $58.8356
9+ $12.0689 $108.6201
13+ $11.6917 $151.9921
18+ $11.3146 $203.6628
23+ $10.9374 $251.5602
31+ $9.8060 $303.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess