EN
  • EN
  • DE

TPS65910A3A1RSLR

Part No TPS65910A3A1RSLR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description OMAP3 Power Management 2.7V to 5.5V 48-Pin VQFN EP T/R / IC PWR MGMT 4DCDC/8 LDO 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Handheld/Mobile Devices, OMAP
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (6x6)
Win Source Part Number 034533-TPS65910A3A1RSLR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TPS65910A3
Introduction Date April 02, 2012
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65910A3A1RSLR CAD Model

Description

The TPS65910A3A1RSLR is a highly integrated power management integrated circuit (IC) from the reputable manufacturer Texas Instruments (TI), designed to support the power requirements of today's advanced applications. This versatile IC is particularly suitable for portable and handheld devices, including smartphones, tablets, and multimedia devices, where efficient power regulation and management are crucial.

Key Features:

  • Multiple Power Rails: The TPS65910A3A1RSLR provides multiple regulated power rails through its integrated step-down converters (DC/DC), low-dropout regulators (LDOs), and a real-time clock (RTC) power domain.
  • High Efficiency: With its DC/DC converters that operate at high switching frequencies, this IC achieves high efficiency, which is essential for maximizing battery life in portable devices.
  • Flexible Power Sequencing: The device offers programmable power-on sequencing, which is critical for the proper startup of multi-rail systems.
  • Integrated Real-Time Clock: An RTC with a dedicated power domain ensures timekeeping functions are maintained even when the main system power is off.
  • I2C Control Interface: The IC features an I2C interface, allowing for digital control of the power management features and facilitating communication with a host processor.

Applications:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Other Portable or Battery-Powered Devices

The TPS65910A3A1RSLR is available in a compact 48-pin QFN package, which is ideal for space-constrained applications. With its extensive feature set and high level of integration, this power management IC simplifies system design and helps to reduce the overall bill of materials (BOM) by replacing multiple discrete components.

By choosing the TPS65910A3A1RSLR for your design, you are selecting a product from Texas Instruments that embodies quality, reliability, and performance, backed by decades of engineering expertise in the semiconductor industry.

You May Also Be Interested in

NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4691 $51.8511
50+ $2.0260 $101.3000
77+ $1.9627 $151.1279
106+ $1.8993 $201.3258
137+ $1.8360 $251.5320
183+ $1.6461 $301.2363
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,580 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess