EN
  • EN
  • DE

SN74LVC1G66DBVRE4

Part No SN74LVC1G66DBVRE4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH 1X1 SOT23-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Max) 10Ohm
Voltage - Supply, Single (V+) 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Max) 4.2ns, 5ns
-3db Bandwidth 300MHz
Channel Capacitance (CS(off), CD(off)) 6pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number 74LVC1G66
Other Names SN74LVC1G66DBVRE4,296-52728-1,296-52728-2,296-52728-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261741-SN74LVC1G66DBVRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G66DBVRE4 CAD Model

Description

The SN74LVC1G66DBVRE4 is a high-performance, single-pole, single-throw (SPST) analog switch from Texas Instruments, designed to deliver a combination of high-speed and low-power operation in a compact package. This versatile switch is a part of the SN74LVC1G66 series, which is well-suited for a range of applications including signal gating, chopping, modulation, or demodulation, and even in configuration settings where switching is required.

Key Features:

  • Low Power Consumption: The device operates with a very low on-state resistance, ensuring minimal power loss and is designed for 1.65-V to 5.5-V VCC operation, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • High Speed: With a typical switch-on time of 0.25 ns and switch-off time of 0.15 ns, it provides rapid switching, which is essential for high-frequency signal processing.
  • Low On-State Resistance: The switch features a low on-state resistance of typically 5 Ω at 3.3 V, which ensures minimal signal distortion and allows for efficient signal transmission.
  • ESD Protection: It has robust electrostatic discharge (ESD) protection, which exceeds JESD 22, ensuring the longevity and reliability of the switch under harsh conditions.
  • Compact Package: The device comes in a small SOT-23-5 package, which is ideal for space-constrained applications.

Applications:

The flexibility and high performance of the SN74LVC1G66DBVRE4 make it an excellent choice for a variety of applications, including:

  • Signal routing and switching in audio and video equipment
  • Data acquisition systems
  • Communication systems
  • Portable electronics
  • Test and measurement equipment

With its low power dissipation yet high-speed operation, the SN74LVC1G66DBVRE4 from Texas Instruments stands out as a reliable and efficient solution for designers looking to implement an analog switch in their electronic circuits. Its wide operating voltage range and ESD protection add to its robustness, making it a versatile component for both commercial and industrial applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645
Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.8732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1117 $50.2650
960+ $0.1047 $100.5120
1,485+ $0.1011 $150.1335
2,130+ $0.0940 $200.2200
2,765+ $0.0905 $250.2325
3,450+ $0.0870 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,050 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess