EN
  • EN
  • DE

TPS65216D0RSLR

Part No TPS65216D0RSLR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC IND AUTO 48VQFN / Industrial Automation PMIC 48-VQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Texas Instruments
Package Tape & Reel
Applications Industrial Automation
Current - Supply 220µA
Voltage - Supply 3.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (6x6)
Base Product Number TPS65216
Other Names 296-52041-1,296-52041-2,296-52041-6,TPS65216D0RSLR
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253138-TPS65216D0RSLR
Ultra Librarian 3D Model Ultra Librarian TPS65216D0RSLR CAD Model

Description

The TPS65216D0RSLR is a cutting-edge power management integrated circuit (PMIC) developed by Texas Instruments, designed to cater to a wide range of applications, particularly those requiring compact, efficient, and reliable power solutions. This versatile chip is an ideal choice for portable and space-constrained applications due to its small form factor and integration of multiple power domains.

Key Features

  • Multiple Power Rails: The TPS65216D0RSLR provides several integrated power rails, including step-down converters, LDOs, and a boost converter, which helps to simplify system design and minimize external component count.
  • High Efficiency: With its advanced switching regulators, this PMIC achieves high efficiency, which is crucial for battery-powered devices, helping to extend battery life and reduce thermal dissipation.
  • Programmable Sequencing: The device offers programmable power-on sequencing, allowing designers to tailor the startup behavior of their systems to meet specific requirements.
  • Flexibility: It features configurable voltage settings and operating modes, providing flexibility to power a wide array of devices with different power needs.
  • Protection Features: The TPS65216D0RSLR includes a suite of protection features such as over-current, over-voltage, under-voltage, and thermal shutdown, ensuring reliable operation under various conditions.

Applications

The PMIC is particularly well-suited for applications such as:

  • Portable Electronics
  • Wearable Devices
  • Smartphones and Tablets
  • Medical Devices
  • Internet of Things (IoT) Gadgets

Technical Specifications

  • Package: VQFN-48
  • Input Voltage Range: 2.5V to 5.5V
  • Output Voltage Range: Configurable
  • Operating Temperature Range: -40°C to 85°C

With its robust design, comprehensive feature set, and the backing of Texas Instruments' reputation for quality, the TPS65216D0RSLR stands out as a superior choice for designers looking to create efficient, reliable, and high-performance power systems in their next-generation electronic products.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2128 $50.5536
29+ $3.4567 $100.2443
45+ $3.3487 $150.6915
62+ $3.2406 $200.9172
80+ $3.1326 $250.6080
107+ $2.8086 $300.5202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,670 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess