EN
  • EN
  • DE
  • IT

TPS65198BUYR

Part No TPS65198BUYR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707957-TPS65198BUYR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65198BUYR CAD Model

Description

The TPS65198BUYR is a state-of-the-art power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This IC is specifically tailored for driving the power requirements of E-Ink displays, which are commonly found in e-readers, electronic shelf labels, and other low-power display applications.

Key Features

  • Multiple Output Configurations: The TPS65198BUYR provides a versatile range of outputs, including positive and negative voltages required by E-Ink panels.
  • High Efficiency: This device is designed for high efficiency, which is critical for battery-powered applications, contributing to longer battery life and reduced heat generation.
  • Programmable Sequencing: The IC allows for programmable sequencing of the output voltages, enabling optimal control over the voltage ramp-up and ramp-down sequences for the E-Ink display.
  • Integrated Boost Converter: It features an integrated boost converter, which steps up the input voltage to the higher levels required by the display.
  • Thermal Protection: The TPS65198BUYR includes thermal shutdown protection to safeguard the device and the system from overheating.

Applications

The TPS65198BUYR is ideal for a range of applications where E-Ink display technology is utilized. These applications include, but are not limited to:

  • E-Readers
  • Electronic Shelf Labels (ESL)
  • Battery-Powered Signage
  • Portable Instruments

Technical Specifications

The TPS65198BUYR operates over a wide input voltage range and is available in a compact QFN package. Its technical specifications ensure it meets the rigorous demands of modern E-Ink display applications.

Quality and Reliability

As with all Texas Instruments products, the TPS65198BUYR is manufactured to high standards of quality and reliability. TI's commitment to quality ensures that customers receive the best possible components for their electronic designs.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments website or contact their TI sales representative.

You May Also Be Interested in

Texas Instruments
IC 0.3A PWR DIST SWITCH 14HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $3.0169
Texas Instruments
Lowest to $1.7338
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.6263
Texas Instruments
Lowest to $1.2258
Texas Instruments
Lowest to $0.8453
Texas Instruments
Lowest to $1.0510

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.7843 $57.4116
29+ $3.9256 $113.8424
45+ $3.8028 $171.1260
61+ $3.6802 $224.4922
79+ $3.5576 $281.0504
106+ $3.1895 $338.0870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess