EN
  • EN
  • DE

TPS65191RHBR

Part No TPS65191RHBR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO SCAN DRIVER 32VQFN / Video Shifter IC 32-VQFN (5x5) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Not For New Designs
Function Shifter
Applications Video Display
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number TPS65191
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 378487-TPS65191RHBR
Ultra Librarian 3D Model Ultra Librarian TPS65191RHBR CAD Model

Description

Overview of Texas Instruments TPS65191RHBR

The TPS65191RHBR from Texas Instruments is a versatile and efficient power management integrated circuit (PMIC) designed to cater to a wide range of applications, particularly in the realm of display panels. This compact and highly integrated solution is well-suited for driving the power requirements of medium to large-sized Liquid Crystal Displays (LCDs) and Organic Light Emitting Diode (OLED) panels, making it an ideal choice for manufacturers of televisions, monitors, and portable electronics that require high-quality display technologies.

Key Features

  • Multi-channel output: The TPS65191RHBR is capable of providing multiple output voltages, which are essential for driving the various components of modern display panels, including the gate driver and source driver circuits.
  • High efficiency: With its advanced design, the PMIC ensures that power delivery is both efficient and reliable, minimizing energy waste and extending the life of the battery in portable devices.
  • Programmable sequencing: The device allows for programmable power-up and power-down sequencing, which is crucial for the proper operation and longevity of display panels.
  • Thermal protection: Built-in thermal shutdown features protect the device and the display from damage due to overheating, ensuring safe operation under various conditions.
  • Small footprint: The TPS65191RHBR comes in a compact QFN package, which is highly beneficial for space-constrained applications.

Applications

The flexibility and performance of the TPS65191RHBR make it suitable for a broad spectrum of products. It is commonly used in notebook computers, tablet PCs, and smartphones, where efficient power management and space savings are critical. Additionally, its robustness and feature set make it an excellent choice for larger-scale applications such as televisions and desktop monitors.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS65191RHBR is no exception. It is designed to meet the stringent requirements of the electronics industry, ensuring long-term reliability and performance. With the backing of Texas Instruments' expertise, customers can expect a product that enhances the functionality and lifespan of their display solutions.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1988 $51.1808
39+ $2.6247 $102.3633
59+ $2.5427 $150.0193
82+ $2.4607 $201.7774
106+ $2.3786 $252.1316
141+ $2.1326 $300.6966
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess