Product Overview: MIC2876-5.0YMT from Microchip Technology
The MIC2876-5.0YMT is a high-efficiency, 2A synchronous boost converter with a fixed 5.0V output voltage, designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and powerful boost converter is an ideal solution for applications requiring a higher voltage from a lower voltage source, such as battery-powered devices, handheld devices, and single-cell Li-Ion applications.
Key Features
- Output Voltage: Fixed 5.0V, which is suitable for powering USB and other standardized interfaces.
- High Efficiency: Capable of up to 94% efficiency, the MIC2876-5.0YMT ensures minimal power loss during voltage conversion.
- High Current Output: Delivers up to 2A of output current, making it suitable for high-power applications.
- Small Footprint: Comes in a compact 6-pin 2mm x 2mm Thin DFN package, which is ideal for space-constrained applications.
- Adjustable Switching Frequency: The switching frequency can be programmed from 1MHz to 2.4MHz, allowing flexibility in balancing efficiency and external component size.
- Low Quiescent Current: The device's quiescent current is low, enhancing battery life in portable applications.
- Thermal Shutdown Protection: Built-in thermal shutdown feature prevents the device from overheating, ensuring safe operation under varying conditions.
- Under-Voltage Lockout (UVLO): Protects the device and the load from operating at insufficient voltages.
Applications
- Portable Electronics
- Battery-Powered Equipment
- USB-Powered Devices
- Handheld Devices
- Single-Cell Li-Ion Powered Devices
The MIC2876-5.0YMT from Microchip Technology is a robust and reliable choice for designers looking to enhance the performance of their power-sensitive applications. Its combination of high efficiency, high output current capability, and compact size makes it an excellent choice for a wide range of portable and battery-operated devices.
Ordering Information
For purchasing and further information, the MIC2876-5.0YMT can be ordered using its complete part number as listed. Customers can also find additional data sheets, technical documentation, and support at the Microchip Technology official website.