EN
  • EN
  • DE

AT91SAM7S128D-AU

Part No AT91SAM7S128D-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM7S
Package Tray
Product Status Active
Programmable Verified
Core Processor ARM7®
Core Size 16/32-Bit
Speed 55MHz
Connectivity I2C, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 32
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 1.95V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number AT91SAM7S128
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566248-AT91SAM7S128D-AU
Ultra Librarian 3D Model Ultra Librarian AT91SAM7S128D-AU CAD Model

Description

Microchip Technology's AT91SAM7S128D-AU Microcontroller

The AT91SAM7S128D-AU is a high-performance microcontroller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is part of the ARM7TDMI® processor-based family, which is known for its exceptional processing power and efficiency.

Key Features:

  • Core: ARM7TDMI® ARM® Thumb® Processor with up to 55 MIPS Throughput at 55 MHz.
  • Memory: 128KB of high-speed Flash and 32KB of SRAM for data storage.
  • Power Efficiency: Advanced power-saving features suitable for battery-powered and power-sensitive applications.
  • Connectivity: Full-speed USB 2.0 device port, UARTs, SPI, SSC, and TWI (I2C) for versatile peripheral connections.
  • Peripheral DMA Controller: Enables data transfers between peripherals and memories without processor intervention, enhancing system performance.
  • Robust Security: Includes features like a true random number generator (TRNG) and a large number of lock bits for flash security.

Applications:

The AT91SAM7S128D-AU is ideal for a wide range of applications, including but not limited to industrial control systems, consumer electronics, smart IoT devices, and medical equipment. Its rich set of peripherals and interfaces make it highly adaptable to various complex tasks.

Package and Quality:

The device is available in a 64-pin LQFP package, ensuring compact design possibilities. In addition, Microchip Technology is committed to high-quality standards, and the AT91SAM7S128D-AU is no exception, offering reliable performance in demanding environments.

Development Support:

Developers can take advantage of Microchip's extensive support and resources, including development tools, software libraries, and application notes. This support helps to streamline the development process and reduce time to market for products incorporating the AT91SAM7S128D-AU microcontroller.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8666 $53.1996
14+ $7.2752 $101.8528
22+ $7.0478 $155.0516
30+ $6.8205 $204.6150
38+ $6.5931 $250.5378
51+ $5.9111 $301.4661
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess