EN
  • EN
  • DE

TPS65186RGZT

Part No TPS65186RGZT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PWR MGMT E INK 48VQFN / Power Management IC 48-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series E Ink, Vizplex
Packaging Reel package
Applications E Ink, Vizplex Display, OMAP
Operating Supply Current 5.5mA
Operating Supply Voltage 3 V ~ 6 V
Operating Temperature Range -10°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 798113-TPS65186RGZT
Popularity Medium
Supply and Demand Status Limited
Family Name TPS65186
Introduction Date September 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65186RGZT CAD Model

Description

The TPS65186RGZT is a cutting-edge power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This versatile chip is specifically engineered to cater to the needs of E-Ink displays, which are commonly found in e-readers and other portable electronic devices that prioritize low power consumption and high readability under various lighting conditions.

Key Features

  • Multiple Output Power Rails: The TPS65186RGZT provides a comprehensive solution with its five programmable power rails. These rails are designed to supply the various voltage requirements of E-Ink displays, including the VPOS, VNEG, VCOM, and two additional adjustable rails for versatility.
  • High Efficiency: With a focus on energy efficiency, this PMIC ensures minimal power wastage, which is crucial for battery-powered devices. It enables longer battery life, making it ideal for applications where frequent charging is not desirable.
  • Programmable Sequencing: The device offers programmable sequencing, allowing designers to tailor the power-up and power-down sequences to the specific needs of their display, ensuring smooth operation and enhanced reliability.
  • Thermal Management: The TPS65186RGZT is equipped with thermal shutdown protection that safeguards the device and the system from overheating, ensuring a safe operating environment for the components.
  • Compact Form Factor: Housed in a compact VQFN (48) package, the PMIC is designed for space-constrained applications, providing a high degree of functionality in a small footprint.

Applications

The versatility of the TPS65186RGZT makes it suitable for a wide range of applications beyond E-Ink displays. It can be utilized in portable electronics, educational devices, industrial displays, and any application that requires efficient power management for multiple voltage rails within a compact space.

Technical Specifications

For engineers and designers looking to integrate the TPS65186RGZT into their systems, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources. This support ensures that the integration process is as smooth and efficient as possible, allowing for the creation of innovative and energy-efficient electronic products.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5290 $54.3480
27+ $3.7161 $100.3347
42+ $3.6000 $151.2000
58+ $3.4838 $202.0604
75+ $3.3677 $252.5775
100+ $3.0193 $301.9300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,898 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess