EN
  • EN
  • DE

TPS65168RSBRG4

Part No TPS65168RSBRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC LCD BIAS TFT-LCD PANEL 40WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Texas Instruments
Packaging Reel(TR)
Applications LCD TV/Monitor
Operating Supply Voltage 8.6 V ~ 14.7 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 40-WFQFN Exposed Pad
Manufacturer Device Package 40-PWQFN (4.15x4.15)
Win Source Part Number 004573-TPS65168RSBRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65168RSBRG4 CAD Model

Description

Introducing the TPS65168RSBRG4 from Texas Instruments

The TPS65168RSBRG4 is a high-performance, fully integrated power management IC designed by Texas Instruments, specifically tailored for the needs of thin-film transistor (TFT) LCD panels. This advanced power solution is ideal for portable and compact electronics where efficient power conversion and small form factor are crucial.

At the heart of the TPS65168RSBRG4 is its ability to provide a complete power supply system for LCD displays. It features multiple output voltages that are essential for driving the source and gate drivers, as well as the system logic voltage. The device integrates a boost converter, a positive and negative charge pump, a high-performance operational amplifier, and a VCOM calibrator, all within a compact QFN-32 package.

The boost converter within the TPS65168RSBRG4 is highly efficient and capable of driving up to 10 LEDs in series, which ensures uniform backlighting across the display. The positive and negative charge pumps are designed to generate the gate-on and gate-off supply voltages for the TFT, which are critical for maintaining the integrity of the displayed image.

Another standout feature of this power management IC is its programmable VCOM calibrator, which allows for precise adjustment of the common voltage level in the display, thereby reducing flicker and improving image quality. The integrated operational amplifier can be used for gamma buffer applications, providing a high degree of flexibility in display tuning.

For ease of integration, the TPS65168RSBRG4 includes an I2C-compatible interface, enabling designers to program the output voltages and operational modes directly, thus offering a high level of customization to meet specific application requirements. Safety features such as thermal shutdown, over-voltage protection, and under-voltage lockout are also integrated to ensure reliable operation under various conditions.

In summary, the TPS65168RSBRG4 from Texas Instruments is an all-in-one, versatile power management solution that offers the reliability and performance necessary for driving modern TFT LCD panels. Its integration of multiple power components into a single package makes it an excellent choice for designers looking to streamline their product designs without compromising on quality or functionality.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
32+ $1.6115 $51.5680
67+ $1.5096 $101.1432
103+ $1.4586 $150.2358
148+ $1.3566 $200.7768
192+ $1.3056 $250.6752
240+ $1.2546 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,270 pieces
MOQ: 32 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess