EN
  • EN
  • DE

WS512K32V-20G2UIA

Part No WS512K32V-20G2UIA
Manufacturer Microchip Technology
Catalog Custom Parts (U - Z)
Description SRAM Module Asynchronous 16Mbit 68CQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 20 ns
Case / Package Module
Max Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Elements 4
Number of Pins 68
Operating Supply Voltage 5 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1221718-WS512K32V-20G2UIA
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS512K32V-20G2UIA CAD Model

Description

Microchip Technology WS512K32V-20G2UIA SRAM

The WS512K32V-20G2UIA is a high-speed Static Random-Access Memory (SRAM) module developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This SRAM product is designed to deliver fast data access times and is ideal for applications requiring high-performance data storage and retrieval without the need for periodic refreshment, which is a necessity for Dynamic RAM (DRAM).

With a memory capacity of 512K x 32 bits, the WS512K32V-20G2UIA offers ample storage for a variety of applications, from industrial control systems to high-speed computing and telecommunications equipment. The 20ns access time of this SRAM ensures that data is available quickly, making it suitable for systems where rapid data processing is critical.

The device operates over a wide temperature range, making it reliable in diverse operating environments. This feature, coupled with its 3.3V power supply voltage, allows for efficient power management while maintaining performance. The WS512K32V-20G2UIA comes in a 68-pin LCC (Leadless Chip Carrier) package, which provides a compact footprint and is conducive to high-density mounting on printed circuit boards.

Key features of the WS512K32V-20G2UIA include:

  • Memory Size: 512K x 32 bits
  • Access Time: 20 nanoseconds
  • Operating Voltage: 3.3V
  • Package Type: 68-pin LCC
  • Temperature Range: Industrial

Microchip Technology's commitment to quality and reliability is evident in the WS512K32V-20G2UIA SRAM, which is designed to meet the stringent demands of a wide range of high-speed data applications. Whether used in networking equipment, embedded systems, or advanced computing devices, this SRAM module provides a robust and efficient solution for volatile memory storage needs.

Overall, the WS512K32V-20G2UIA from Microchip Technology stands out as a high-performance SRAM component that combines speed, reliability, and energy efficiency, making it an excellent choice for designers and engineers looking to optimize their systems for fast data handling and storage.

You May Also Be Interested in

Mosel Vitelic, Corp
Need more? Email Us
Inphi Corporation
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Winbond Electronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Zilog
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess